Selectric, Inc. Datasheets for Motor Contactors
Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors.
Motor Contactors: Learn more
| Product Name | Notes |
|---|---|
| Amp ratings; AC3-12, AC1-25, control voltages from 24-660 volts | |
| Amp ratings; AC3-18, AC1-35, control voltages from 24-660 volts | |
| Amp ratings; AC3-25, AC1-40, control voltages from 24-660 volts | |
| Amp ratings; AC3-32, AC1-50, control voltages from 24-660 volts | |
| Amp ratings; AC3-40, AC1-60, control voltages from 24-660 volts | |
| Amp ratings; AC3-50, AC1-70, control voltages from 24-660 volts | |
| Amp ratings; AC3-65, AC1-80, control voltages from 24-660 volts | |
| Amp ratings; AC3-80, AC1-110, control voltages from 24-660 volts | |
| Amp ratings; AC3-9, AC1-20, control voltages from 24-660 volts | |
| IEC style contactors, F-line; 3 pole, amp ratings; AC3-115, AC1-175 | |
| IEC style contactors, F-line; 3 pole, amp ratings; AC3-150, AC1-200 | |
| IEC style contactors, F-line; 3 pole, amp ratings; AC3-185, AC1-200 | |
| IEC style contactors, F-line; 3 pole, amp ratings; AC3-265, AC1-285 | |
| IEC style contactors, F-line; 3 pole, amp ratings; AC3-330, AC1-360 | |
| IEC style contactors, F-line; 3 pole, amp ratings; AC3-400, AC1-420 | |
| IEC style contactors, F-line; 3 pole, amp ratings; AC3-500, AC1-700 | |
| IEC style contactors, F-line; 3 pole, amp ratings; AC3-630, AC1-1000 | |
| IEC style contactors, F-line; 3 pole, amp ratings; AC3-780, AC1-1350 |