NEMA 3R enclosure, line magnetic contactor, transition timer
| Selectric, Inc. | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | ES43/060TE |
| Product Name | Solid State Reduced Voltage Panels (Soft Start) |
| Standard Rating | NEMA |
| Device Technology | Solid State; Electro-mechanical |
| AC Motor Phase | Three |
| NEMA Size | 3 |