Selectric, Inc. IEC Style Contactors LC1F185-4-480

Description
IEC style contactors, F-line; 3 pole, amp ratings; AC3-185, AC1-200
Datasheet
Description
IEC style contactors, F-line; 3 pole, amp ratings; AC3-185, AC1-200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Umatilla, OR, USA
IEC Style Contactors
LC1F185-4-480
IEC Style Contactors LC1F185-4-480
IEC style contactors, F-line; 3 pole, amp ratings; AC3-185, AC1-200

IEC style contactors, F-line; 3 pole, amp ratings; AC3-185, AC1-200

Supplier's Site Datasheet

Technical Specifications

  Selectric, Inc.
Product Category Motor Starters and Contactors
Product Number LC1F185-4-480
Product Name IEC Style Contactors
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Three
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-40A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09C01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Motor Starters - 206134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details