Nanmac Corporation Flanges for Thermowells (1/4" & 3/8" Diameter Elements)

Description
note Thermowells available in SS 304, SS 316 and C-1018. Monel and other materials may NPSM internal pipe thread will accept NPT and NPS male threads. Primary weld is a 'J' groove type, secondary weld is a 45 degree bevel groove. All welding is performed by Navy certified welders using inert gas shielded arc. Flanges for use with these thermowells must be specified separately
Description
note Thermowells available in SS 304, SS 316 and C-1018. Monel and other materials may NPSM internal pipe thread will accept NPT and NPS male threads. Primary weld is a 'J' groove type, secondary weld is a 45 degree bevel groove. All welding is performed by Navy certified welders using inert gas shielded arc. Flanges for use with these thermowells must be specified separately

Suppliers

Company
Product
Description
Supplier Links
Flanges for Thermowells (1/4
Marlborough, MA, United States
Flanges for Thermowells (1/4" & 3/8" Diameter Elements)
Flanges for Thermowells (1/4" & 3/8" Diameter Elements)
note Thermowells available in SS 304, SS 316 and C-1018. Monel and other materials may NPSM internal pipe thread will accept NPT and NPS male threads. Primary weld is a 'J' groove type, secondary weld is a 45 degree bevel groove. All welding is performed by Navy certified welders using inert gas shielded arc. Flanges for use with these thermowells must be specified separately

    note
  • Thermowells available in SS 304, SS 316 and C-1018. Monel and other materials may
  • NPSM internal pipe thread will accept NPT and NPS male threads.

  • Primary weld is a 'J' groove type, secondary weld is a 45 degree bevel groove. All welding is performed by Navy certified welders using inert gas shielded arc.
  • Flanges for use with these thermowells must be specified separately
Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Thermowells
Product Name Flanges for Thermowells (1/4" & 3/8" Diameter Elements)
Stem Length 4 to 24 inch (102 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solid Drilled Thermowell - TSW400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Barrel or Shank Style Stepped Shank well
Material of Construction Stainless Steel; Other Material; (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Connection Means Socket-weld or Weld-in; Flanged; Threaded
View Details
Drilled Thermowell -  - Pyromation
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Straight Shank (optional feature); Tapered Shank (optional feature)
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel (optional feature)
View Details
047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Thermowells - Series 55 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Straight Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Flanged
View Details