CeNing Optics Co., Ltd. Datasheets for Optical Polarizers
Optical polarizers are optical devices that can transform unpolarized or natural light into polarized light, usually by the selective transmission of polarized rays.
Optical Polarizers: Learn more
| Product Name | Notes |
|---|---|
| A crystal quartz plate with an optical axis perpendicular to surfaces can rotate the plane of polarization of an input beam of light. The rotation angle at a particular wavelength... | |
| A polarizer is a device that produces linearly polarized light from other states of polarization. Glan-Taylor polarizer consists two calcite prisms which are separated by an air space. Glan-Taylor polarizers... | |
| Achromatic Waveplates provide a constant phase shift independent of the incident wavelength of light. This wavelength independence is achieved by using two different birefringent crystalline materials. The relative shifts in... | |
| Dual wavelength waveplates are multiple order waveplate that provide a specific retardance at two different wavelengths. Its application is separation of different wavelengths with a polarization beam splitter by rotating... | |
| Glan-Taylor Polarizers are also called Glan laser polarizers. The polarizers are specially designed for high energy applications. The housing sides are drilled with two holes. An ordinary ray is reflected... | |
| Glan-Thompson polarizers consist of two identical calcite prisms, which are cemented together. The extraordinary ray is transmitted, while the ordinary ray is deflected and absorbed. Glan-Thompson Polarizers are ideal choices... | |
| Multiple order waveplates are made from a single crystalline plate, which are designed to give a retardance of several full waves, plus the desired fraction. Multiple order waveplates are more... | |
| Rochon polarizers separate incident beams into ordinary rays and extraordinary rays, like a Wollaston polarizer, but the extraordinary ray is transmitted straight through, while the ordinary ray is transmitted with... | |
| True order waveplates are designed for a wavelength range 1300-1700nm for telecom applications. These waveplates provide the best possible angle, temperature, and wavelength performance for your application. The thickness of... | |
| Wollaston polarizers can separate an incident beam into two rays - extraordinary and ordinary - with a deviation angle that is dependent on wavelength. Both rays are transmitted through the... | |
| Zero order waveplates are constructed of two multiple order waveplates with their axes crossed. Thus, the effect of the first plate is cancelled by the second, except for the residual... |