CeNing Optics Co., Ltd. Datasheets for Calcite Polarizers
Calcite polarizers are crystals used to separate unpolarized light into two separate plane polarized beams.
Calcite Polarizers: Learn more
| Product Name | Notes |
|---|---|
| A polarizer is a device that produces linearly polarized light from other states of polarization. Glan-Taylor polarizer consists two calcite prisms which are separated by an air space. Glan-Taylor polarizers... | |
| Glan-Taylor Polarizers are also called Glan laser polarizers. The polarizers are specially designed for high energy applications. The housing sides are drilled with two holes. An ordinary ray is reflected... | |
| Glan-Thompson polarizers consist of two identical calcite prisms, which are cemented together. The extraordinary ray is transmitted, while the ordinary ray is deflected and absorbed. Glan-Thompson Polarizers are ideal choices... | |
| Wollaston polarizers can separate an incident beam into two rays - extraordinary and ordinary - with a deviation angle that is dependent on wavelength. Both rays are transmitted through the... |