CeNing Optics Co., Ltd. Datasheets for Linear Polarizers
Linear polarizers transmit light waves along one axis and absorb them along the other. The transmitting and absorbing axes of linear polarization are oriented at 90 degrees to each other.
Linear Polarizers: Learn more
| Product Name | Notes |
|---|---|
| A crystal quartz plate with an optical axis perpendicular to surfaces can rotate the plane of polarization of an input beam of light. The rotation angle at a particular wavelength... | |
| A polarizer is a device that produces linearly polarized light from other states of polarization. Glan-Taylor polarizer consists two calcite prisms which are separated by an air space. Glan-Taylor polarizers... | |
| Glan-Taylor Polarizers are also called Glan laser polarizers. The polarizers are specially designed for high energy applications. The housing sides are drilled with two holes. An ordinary ray is reflected... | |
| Glan-Thompson polarizers consist of two identical calcite prisms, which are cemented together. The extraordinary ray is transmitted, while the ordinary ray is deflected and absorbed. Glan-Thompson Polarizers are ideal choices... | |
| Rochon polarizers separate incident beams into ordinary rays and extraordinary rays, like a Wollaston polarizer, but the extraordinary ray is transmitted straight through, while the ordinary ray is transmitted with... | |
| Wollaston polarizers can separate an incident beam into two rays - extraordinary and ordinary - with a deviation angle that is dependent on wavelength. Both rays are transmitted through the... |