CeNing Optics Co., Ltd. Datasheets for Optical Windows
Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more
| Product Name | Notes |
|---|---|
| Calcium fluoride is commonly used as a window material for both infrared and ultraviolet wavelengths, since it is transparent in these regions (about 0.15mm to 9mm) and exhibits extremely weak... | |
| Fused silica glass has an exceptional high transmissivity and a very low absorption for ultraviolet light. Already at 185 nm more than 80 % of the light can be transmitted. | |
| N-BK7 is one of the most common glasses used to produce high-quality optical components, especially for the visible spectrum. It contains very few inclusions and is almost free of bubbles. | |
| Sapphire windows are glass with parallel surfaces used to enable optical radiation to pass from one environment to another without allowing environments to mix. Material, transmission, scattering, wavefront distortion, damage... |