CeNing Optics Co., Ltd. Datasheets for Cylindrical Lenses
Cylindrical lens have at least one surface that is formed in the shape of a cylinder. Cylindrical lenses are used to correct astigmatism in the eye, and, in rangefinders, to produce astigmatism, stretching a point of light into a line. This area includes micro cylindrical lenses as well.
Cylindrical Lenses: Learn more
| Product Name | Notes |
|---|---|
| Custom Capabilities of Spherical and Cylindrical Lenses Diameter: From 0.5mm to 300mm Diameter Tolerance: +/-0.01mm Thickness Tolerance: +/-0.01mm Irregularity: 0.2, (PV: Lambda/20) Centration: 30 arc sec Surface Quality: 10-5 S/D... | |
| CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. |