CeNing Optics Co., Ltd. Datasheets for Optical Lenses
Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object. This area includes micro lenses.
Optical Lenses: Learn more
| Product Name | Notes |
|---|---|
| Achromatic lenses are lenses consisting of two or more elements, which are usually made of crown and flint glass with differing indices of refraction. One element is positive, the other... | |
| Custom Capabilities of Spherical and Cylindrical Lenses Diameter: From 0.5mm to 300mm Diameter Tolerance: +/-0.01mm Thickness Tolerance: +/-0.01mm Irregularity: 0.2, (PV: Lambda/20) Centration: 30 arc sec Surface Quality: 10-5 S/D... | |
| A Powell lens is used to generate a straight line with aspherical curvature on its apex, thereby outputting a line that has an even distribution of energy. For comparison, cylindrical... | |
| CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. |