CeNing Optics Co., Ltd. Datasheets for Optical Crystals
Optical crystals are transparent in different spectral regions, depending upon the crystal material.
Optical Crystals: Learn more
| Product Name | Notes |
|---|---|
| BBO is an outstanding crystal for many applications in nonlinear optics and electro-optics. BBO is a colorless trigonal uniaxial crystal with low hygroscopic susceptibility. Its transparency range is from 0.19μm... | |
| Calcium fluoride CaF2 is commonly used as a window material for both infrared and ultraviolet wavelengths, since it is transparent in these regions (about 0.15mm to 9mm) and exhibits extremely... | |
| Nd:YAG (neodymium-doped yttrium aluminum garnet; Nd:Y3Al5O12) is a crystal that is used as a lasing medium for solid-state lasers. The dopant, triply ionized neodymium, typically replaces yttrium in the crystal... | |
| Undoped YAG crystal is an excellent material for UV-IR optical windows, particularly for high temperature and high energy density applications. The mechanical and chemical stability is comparable to sapphire, but... |