CeNing Optics Co., Ltd. Datasheets for Flat Mirrors
Flat mirrors are smooth, highly polished, flat surfaces, for reflecting light. The actual reflecting surface is usually a thin coating of silver or aluminum on glass.
Flat Mirrors: Learn more
| Product Name | Notes |
|---|---|
| Dichroic Mirrors are designed to reflect one wavelength and transmit the other wavelength. The angle of incidence is usually at 0 deg or 45 deg. | |
| High Energy Reflective Dielectric Coated Mirrors provide excellent performance over a specific wavelength range. The maximum reflectivity can be up to 99.9% at a specific wavelength and angle of incidence. | |
| Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate... |