True order waveplates are designed for a wavelength range 1300-1700nm for telecom applications. These waveplates provide the best possible angle, temperature, and wavelength performance for your application.
The thickness of these waveplates are very thin (approx. 100mm).
| CeNing Optics Co., Ltd. | |
|---|---|
| Product Category | Waveplates and Retardation Plates |
| Product Name | True Zero Order Waveplates |
| Material | Quartz |
| Polarizer Features | Anti-Reflection Coating |
| Surface Quality | 20-10 Scratch / Dig |
| Surface Flatness | λ/8 |