CeNing Optics Co., Ltd. Datasheets for Polarizing Cube Beamsplitters
Polarizing cube beamsplitters divide unpolarized light into two orthogonally polarized beams at 90° to each other. The transmitted beam is mostly polarized parallel to the plane of incidence (p-polarized), and the reflected beam is mostly polarized perpendicular to the plane of incidence (s-polarized).
Polarizing Cube Beamsplitters: Learn more
| Product Name | Notes |
|---|---|
| Displacement Beam splitters are designed to divide a certain wavelengths into two parts. Part of the energy is reflected, and the other is transmitted. | |
| Polarization beam splitter cubes are constructed by cementing two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating. This polarized beam splitter also has an... | |
| Polarization beam splitter cubes are constructed by cementing two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating. When used with normal incident, un-polarized light,... | |
| The beam splitter cubes are constructed by cemented two matched right angle prisms. The hypotenuse is coated with partial dielectric coating. Easy to mount, is ideal for beam superposition. Less... |