Smartmore Corporation Limited Laser Displancement Sensor SMI-LADI-001

Description
Industry Challenges In a world of Industry 4.0, precision measurement technology plays a crucial role to meet the increasing demand for automation of manufacturing, inspection processes, and ensuring reliable quality assurance. To satisfy the industrial challenges for superior quality and higher production rates, the adaptation of displacement sensors decreases production time and cost while subsequently reducing human errors. For example, the errors can be caused by equipment mishandling or management operations. Product Description SmartMore laser displacement sensor series is a high-precision non-contact displacement sensor based on the principle of laser triangulation distance measurement. The measurement accuracy of our laser displacement sensors is high. It has a direct/oblique compatible structure and can detect both diffuse reflective surfaces and specular reflective surfaces. Also available in humanized touch screen operation interface added in controller part, with a rich communication interface, which is convenient for users to use and later integrated development. Main Feature and Benefits ● Ultra-high repetition accuracy ranging from ±0.25 to ±0.1 μ M (RMS) ● High linearity ranging from ± 0.02% to ±1% ● IP67 dust and waterproof · ● Accurate, safe, fast, and cost-effective ● A built-in algorithm, suitable for a variety of reflectivity objects ● Z-axis high precision positioning of the wafer ● Wear-free, fast, high precision, and reliable measurements Application Scenarios: It is widely used in step height measurement, thickness measurement, wafer surface testing, flatness measurement, center pointing, positioning of the needle of the dispenser, CNC tool positioning, and the positioning of the industrial robot. ● The laser displacement sensor has an irreplaceable role in welding, blank manufacturing, mechanical processing, heat treatment, loading and unloading, assembly, and other operations. ● It can take exact geometric measurements such as displacement, thickness, vibration, distance, and diameter, as well as measurements of the position, displacement, and other changes of the object being measured. ● Can be used in factory automation, electronics production, robotics, chemical industry, medical technology, and machine construction. ● Excellent for use in engineering for quality control and process monitoring. ● Suitable in the detection of cracks in concrete.
Description
Industry Challenges In a world of Industry 4.0, precision measurement technology plays a crucial role to meet the increasing demand for automation of manufacturing, inspection processes, and ensuring reliable quality assurance. To satisfy the industrial challenges for superior quality and higher production rates, the adaptation of displacement sensors decreases production time and cost while subsequently reducing human errors. For example, the errors can be caused by equipment mishandling or management operations. Product Description SmartMore laser displacement sensor series is a high-precision non-contact displacement sensor based on the principle of laser triangulation distance measurement. The measurement accuracy of our laser displacement sensors is high. It has a direct/oblique compatible structure and can detect both diffuse reflective surfaces and specular reflective surfaces. Also available in humanized touch screen operation interface added in controller part, with a rich communication interface, which is convenient for users to use and later integrated development. Main Feature and Benefits ● Ultra-high repetition accuracy ranging from ±0.25 to ±0.1 μ M (RMS) ● High linearity ranging from ± 0.02% to ±1% ● IP67 dust and waterproof · ● Accurate, safe, fast, and cost-effective ● A built-in algorithm, suitable for a variety of reflectivity objects ● Z-axis high precision positioning of the wafer ● Wear-free, fast, high precision, and reliable measurements Application Scenarios: It is widely used in step height measurement, thickness measurement, wafer surface testing, flatness measurement, center pointing, positioning of the needle of the dispenser, CNC tool positioning, and the positioning of the industrial robot. ● The laser displacement sensor has an irreplaceable role in welding, blank manufacturing, mechanical processing, heat treatment, loading and unloading, assembly, and other operations. ● It can take exact geometric measurements such as displacement, thickness, vibration, distance, and diameter, as well as measurements of the position, displacement, and other changes of the object being measured. ● Can be used in factory automation, electronics production, robotics, chemical industry, medical technology, and machine construction. ● Excellent for use in engineering for quality control and process monitoring. ● Suitable in the detection of cracks in concrete.

Suppliers

Company
Product
Description
Supplier Links
Laser Displancement Sensor - SMI-LADI-001 - Smartmore Corporation Limited
Shatin, N.T, Hong Kong
Laser Displancement Sensor
SMI-LADI-001
Laser Displancement Sensor SMI-LADI-001
Industry Challenges In a world of Industry 4.0, precision measurement technology plays a crucial role to meet the increasing demand for automation of manufacturing, inspection processes, and ensuring reliable quality assurance. To satisfy the industrial challenges for superior quality and higher production rates, the adaptation of displacement sensors decreases production time and cost while subsequently reducing human errors. For example, the errors can be caused by equipment mishandling or management operations. Product Description SmartMore laser displacement sensor series is a high-precision non-contact displacement sensor based on the principle of laser triangulation distance measurement. The measurement accuracy of our laser displacement sensors is high. It has a direct/oblique compatible structure and can detect both diffuse reflective surfaces and specular reflective surfaces. Also available in humanized touch screen operation interface added in controller part, with a rich communication interface, which is convenient for users to use and later integrated development. Main Feature and Benefits ● Ultra-high repetition accuracy ranging from ±0.25 to ±0.1 μ M (RMS) ● High linearity ranging from ± 0.02% to ±1% ● IP67 dust and waterproof · ● Accurate, safe, fast, and cost-effective ● A built-in algorithm, suitable for a variety of reflectivity objects ● Z-axis high precision positioning of the wafer ● Wear-free, fast, high precision, and reliable measurements Application Scenarios: It is widely used in step height measurement, thickness measurement, wafer surface testing, flatness measurement, center pointing, positioning of the needle of the dispenser, CNC tool positioning, and the positioning of the industrial robot. ● The laser displacement sensor has an irreplaceable role in welding, blank manufacturing, mechanical processing, heat treatment, loading and unloading, assembly, and other operations. ● It can take exact geometric measurements such as displacement, thickness, vibration, distance, and diameter, as well as measurements of the position, displacement, and other changes of the object being measured. ● Can be used in factory automation, electronics production, robotics, chemical industry, medical technology, and machine construction. ● Excellent for use in engineering for quality control and process monitoring. ● Suitable in the detection of cracks in concrete.

Industry Challenges
In a world of Industry 4.0, precision measurement technology plays a crucial role to meet the increasing demand for automation of manufacturing, inspection processes, and ensuring reliable quality assurance. To satisfy the industrial challenges for superior quality and higher production rates, the adaptation of displacement sensors decreases production time and cost while subsequently reducing human errors. For example, the errors can be caused by equipment mishandling or management operations.
Product Description
SmartMore laser displacement sensor series is a high-precision non-contact displacement sensor based on the principle of laser triangulation distance measurement. The measurement accuracy of our laser displacement sensors is high. It has a direct/oblique compatible structure and can detect both diffuse reflective surfaces and specular reflective surfaces. Also available in humanized touch screen operation interface added in controller part, with a rich communication interface, which is convenient for users to use and later integrated development.
Main Feature and Benefits
● Ultra-high repetition accuracy ranging from ±0.25 to ±0.1 μ M (RMS)
● High linearity ranging from ± 0.02% to ±1%
● IP67 dust and waterproof ·
● Accurate, safe, fast, and cost-effective
● A built-in algorithm, suitable for a variety of reflectivity objects
● Z-axis high precision positioning of the wafer
● Wear-free, fast, high precision, and reliable measurements
Application Scenarios:
It is widely used in step height measurement, thickness measurement, wafer surface testing, flatness measurement, center pointing, positioning of the needle of the dispenser, CNC tool positioning, and the positioning of the industrial robot.
● The laser displacement sensor has an irreplaceable role in welding, blank manufacturing, mechanical processing, heat treatment, loading and unloading, assembly, and other operations.
● It can take exact geometric measurements such as displacement, thickness, vibration, distance, and diameter, as well as measurements of the position, displacement, and other changes of the object being measured.
● Can be used in factory automation, electronics production, robotics, chemical industry, medical technology, and machine construction.
● Excellent for use in engineering for quality control and process monitoring.
● Suitable in the detection of cracks in concrete.

Supplier's Site

Technical Specifications

  Smartmore Corporation Limited
Product Category Machine Vision Systems
Product Number SMI-LADI-001
Product Name Laser Displancement Sensor
Applications Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
Unlock Full Specs
to access all available technical data