Smartmore Corporation Limited Industrial Fixed Scanner SMI-VS1080P-01

Description
To ensure top component traceability and productivity, manufacturing environments in the automotive, medical device, electronics, aerospace, and product security industries need robust, powerful, and simple-to-use barcode reading equipment. The rugged grease, dirt, and water-resistant SmartMore handheld barcode readers decode the most challenging direct part mark (DPM) and label-based codes. SmartMore provides the perfect scanner to increase scanning performance and dependability, whether you need one for close-up, arm's-length, or extended-range scanning. Product Description (Two-dimensional series) the barcode scanner is a built-in patented lighting system, that can automatically interface detection, no need to set up, is easy to use, durable design IP54 protection, 1.8M drop-proof, and cost-effective product. SmartMore handheld scanners are designed to withstand the most demanding operations and deliver exceptional scanning performance, from tough warehousing settings to even more rigorous production locations. Product Features ● Manual or automatic triggering ● Available with a stand option ● Reads bar code reliably off the cell phone screen ● Ruggedized design, withstand 6ft. drop to concrete ● Integrated advanced illumination system ● High speed, omnidirectional reading of 1D, 2DPostal bar codes and OCR Application Scenarios ● 3C electronic manufacturing ● PCB electronic manufacturing ● Battery manufacturing ● Packaging traceability
Description
To ensure top component traceability and productivity, manufacturing environments in the automotive, medical device, electronics, aerospace, and product security industries need robust, powerful, and simple-to-use barcode reading equipment. The rugged grease, dirt, and water-resistant SmartMore handheld barcode readers decode the most challenging direct part mark (DPM) and label-based codes. SmartMore provides the perfect scanner to increase scanning performance and dependability, whether you need one for close-up, arm's-length, or extended-range scanning. Product Description (Two-dimensional series) the barcode scanner is a built-in patented lighting system, that can automatically interface detection, no need to set up, is easy to use, durable design IP54 protection, 1.8M drop-proof, and cost-effective product. SmartMore handheld scanners are designed to withstand the most demanding operations and deliver exceptional scanning performance, from tough warehousing settings to even more rigorous production locations. Product Features ● Manual or automatic triggering ● Available with a stand option ● Reads bar code reliably off the cell phone screen ● Ruggedized design, withstand 6ft. drop to concrete ● Integrated advanced illumination system ● High speed, omnidirectional reading of 1D, 2DPostal bar codes and OCR Application Scenarios ● 3C electronic manufacturing ● PCB electronic manufacturing ● Battery manufacturing ● Packaging traceability

Suppliers

Company
Product
Description
Supplier Links
Industrial Fixed Scanner - SMI-VS1080P-01 - Smartmore Corporation Limited
Shatin, N.T, Hong Kong
Industrial Fixed Scanner
SMI-VS1080P-01
Industrial Fixed Scanner SMI-VS1080P-01
To ensure top component traceability and productivity, manufacturing environments in the automotive, medical device, electronics, aerospace, and product security industries need robust, powerful, and simple-to-use barcode reading equipment. The rugged grease, dirt, and water-resistant SmartMore handheld barcode readers decode the most challenging direct part mark (DPM) and label-based codes. SmartMore provides the perfect scanner to increase scanning performance and dependability, whether you need one for close-up, arm's-length, or extended-range scanning. Product Description (Two-dimensional series) the barcode scanner is a built-in patented lighting system, that can automatically interface detection, no need to set up, is easy to use, durable design IP54 protection, 1.8M drop-proof, and cost-effective product. SmartMore handheld scanners are designed to withstand the most demanding operations and deliver exceptional scanning performance, from tough warehousing settings to even more rigorous production locations. Product Features ● Manual or automatic triggering ● Available with a stand option ● Reads bar code reliably off the cell phone screen ● Ruggedized design, withstand 6ft. drop to concrete ● Integrated advanced illumination system ● High speed, omnidirectional reading of 1D, 2DPostal bar codes and OCR Application Scenarios ● 3C electronic manufacturing ● PCB electronic manufacturing ● Battery manufacturing ● Packaging traceability

To ensure top component traceability and productivity, manufacturing environments in the automotive, medical device, electronics, aerospace, and product security industries need robust, powerful, and simple-to-use barcode reading equipment. The rugged grease, dirt, and water-resistant SmartMore handheld barcode readers decode the most challenging direct part mark (DPM) and label-based codes. SmartMore provides the perfect scanner to increase scanning performance and dependability, whether you need one for close-up, arm's-length, or extended-range scanning.
Product Description
(Two-dimensional series) the barcode scanner is a built-in patented lighting system, that can automatically interface detection, no need to set up, is easy to use, durable design IP54 protection, 1.8M drop-proof, and cost-effective product. SmartMore handheld scanners are designed to withstand the most demanding operations and deliver exceptional scanning performance, from tough warehousing settings to even more rigorous production locations.
Product Features
● Manual or automatic triggering
● Available with a stand option
● Reads bar code reliably off the cell phone screen
● Ruggedized design, withstand 6ft. drop to concrete
● Integrated advanced illumination system
● High speed, omnidirectional reading of 1D, 2DPostal bar codes and OCR
Application Scenarios
● 3C electronic manufacturing
● PCB electronic manufacturing
● Battery manufacturing
● Packaging traceability

Supplier's Site

Technical Specifications

  Smartmore Corporation Limited
Product Category Machine Vision Systems
Product Number SMI-VS1080P-01
Product Name Industrial Fixed Scanner
System Type Embedded / Vision Engine
Unlock Full Specs
to access all available technical data

Similar Products

Dimensional Measuring Station - TubeInspect XL - Accurex Measurement, Inc.
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Modules Included Cameras or Imagers
View Details
2D surface inspection sensor for shiny surfaces - reflectCONTROL RCS110-245 2D - Micro-Epsilon Group
Specs
Applications Assembly Quality; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Presence / Absence; Production & Quality Control
Image Source Area Scan Camera
Modules Included Cameras or Imagers; Imaging Illuminators; Imaging & Analysis Software
View Details