In backstop applications where the Cam Clutch is used with continuous inner race and mid-speed overrunning, the MGUS Series Cam Clutch can be fitted with an oil reservoir creating the MGUS-R Series. The added capacity of the oil reservoir plus the integral cooling fins increases the time between service intervals, permitting the free flow of oil between the reservoir and the clutch. A clear sight gauge built into the reservoir allows real-time checking of the fluid level and the general condition of the lubrication oil.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | MGUS300-15-R-LH |
| Product Name | MGUS-R300-15 mm Bore Cam Clutch |
| Application | Industrial |
| Torque | 231.6 Ft-lbs (314 N-m) |
| Bore Diameter | 0.5900 inch (14.99 mm) |