MZ Series Cam Clutch products are designed for general overrunning applications. The MZ Series can be used in applications which require the inner or outer race to have overrunning capability. The MZ Series comes pre-lubricated with grease and is ready to install. No lubrication maintenance is required. This series is ideal for gears, pulleys and clutch assemblies.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | MZ60-50 |
| Product Name | MZ60-50 mm Bore Cam Clutch |
| Application | Industrial |
| Torque | 1556.3 Ft-lbs (2110 N-m) |
| Bore Diameter | 1.97 inch (50 mm) |