MGUS Series Cam Clutch products are designed to satisfy inner or outer race overrunning/general application requirements. Depending on application requirements, the MGUS Series can be used in overrunning, indexing, or backstopping applications. This series is offered in both metric and inch based inner race configurations. MGUS Series units can easily be mated to pulleys, gears, or sprockets. MGUS Series ships pre-lubricated with oil.
Note: When placing an order for MGUS Series Cam Clutch model MGUS750 and above, please inform TSUBAKI of the overrunning speed you use.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | MGUS800-4D |
| Product Name | MGUS800-4 1/4" Bore Cam Clutch |
| Application | Industrial |
| Torque | 12981.1 Ft-lbs (17602 N-m) |
| Bore Diameter | 4.25 inch (108 mm) |