icotek GmbH Strain Relief Plates SF|ZL

Description
The strain relief plate SF|ZL is used for assembly on 35 mm DIN rails shape H. The SF|ZL can be used for strain relief of cables and conduits. It is based upon the strain relief plate ZL, which is mounted on snap-feet for 35 mm DIN rails shape H. Advantages Simple assembly Cost-effective High packing density Universal usage
Description
The strain relief plate SF|ZL is used for assembly on 35 mm DIN rails shape H. The SF|ZL can be used for strain relief of cables and conduits. It is based upon the strain relief plate ZL, which is mounted on snap-feet for 35 mm DIN rails shape H. Advantages Simple assembly Cost-effective High packing density Universal usage

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Plates - SF|ZL - icotek GmbH
Eschach, Germany
Strain Relief Plates
SF|ZL
Strain Relief Plates SF|ZL
The strain relief plate SF|ZL is used for assembly on 35 mm DIN rails shape H. The SF|ZL can be used for strain relief of cables and conduits. It is based upon the strain relief plate ZL, which is mounted on snap-feet for 35 mm DIN rails shape H. Advantages Simple assembly Cost-effective High packing density Universal usage

The strain relief plate SF|ZL is used for assembly on 35 mm DIN rails shape H. The SF|ZL can be used for strain relief of cables and conduits. It is based upon the strain relief plate ZL, which is mounted on snap-feet for 35 mm DIN rails shape H.

Advantages

  • Simple assembly
  • Cost-effective
  • High packing density
  • Universal usage
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Strain Reliefs
Product Number SF|ZL
Product Name Strain Relief Plates
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074546 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
Connector Strain Relief - 2-2308348-2 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822550 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details