JC Cherry, Inc. Junction Terminal, Round Header Pins, Dia. 0.60mm/0.024" 06-58L-MA

Description
Junction Terminal Round Header Pins Dia. 0.60mm/0.024" Materials : Brass, Tin plating over Ni
Datasheet
Description
Junction Terminal Round Header Pins Dia. 0.60mm/0.024" Materials : Brass, Tin plating over Ni
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Terminal, Round Header Pins, Dia. 0.60mm/0.024
San Jose, CA, United States
Junction Terminal, Round Header Pins, Dia. 0.60mm/0.024"
06-58L-MA
Junction Terminal, Round Header Pins, Dia. 0.60mm/0.024" 06-58L-MA
Junction Terminal Round Header Pins Dia. 0.60mm/0.024" Materials : Brass, Tin plating over Ni

Junction Terminal
Round Header Pins
Dia. 0.60mm/0.024"

Materials : Brass, Tin plating over Ni

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category Wire Terminals
Product Number 06-58L-MA
Product Name Junction Terminal, Round Header Pins, Dia. 0.60mm/0.024"
Material Brass, Tin plating over Ni
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details