JC Cherry, Inc. Junction Terminal, Round Header Pins, Dia. 0.80mm/0.031" Q442D088

Description
Junction Terminal Round Header Pins Dia. 0.80mm/0.031" Materials : Phosphor Bronze Tin plating over Ni
Datasheet
Description
Junction Terminal Round Header Pins Dia. 0.80mm/0.031" Materials : Phosphor Bronze Tin plating over Ni
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Terminal, Round Header Pins, Dia. 0.80mm/0.031
San Jose, CA, United States
Junction Terminal, Round Header Pins, Dia. 0.80mm/0.031"
Q442D088
Junction Terminal, Round Header Pins, Dia. 0.80mm/0.031" Q442D088
Junction Terminal Round Header Pins Dia. 0.80mm/0.031" Materials : Phosphor Bronze Tin plating over Ni

Junction Terminal
Round Header Pins
Dia. 0.80mm/0.031"

Materials : Phosphor Bronze
Tin plating over Ni

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category Wire Terminals
Product Number Q442D088
Product Name Junction Terminal, Round Header Pins, Dia. 0.80mm/0.031"
Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details