JC Cherry, Inc. Junction Terminal, Round Header Pins, Dia. 0.50mm/0.020" H-MARU05-85L-PB

Description
Junction Terminal Round Header Pins Dia. 0.50mm/0.020" Materials : Brass, Au flash over Ni
Datasheet
Description
Junction Terminal Round Header Pins Dia. 0.50mm/0.020" Materials : Brass, Au flash over Ni
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Terminal, Round Header Pins, Dia. 0.50mm/0.020
San Jose, CA, United States
Junction Terminal, Round Header Pins, Dia. 0.50mm/0.020"
H-MARU05-85L-PB
Junction Terminal, Round Header Pins, Dia. 0.50mm/0.020" H-MARU05-85L-PB
Junction Terminal Round Header Pins Dia. 0.50mm/0.020" Materials : Brass, Au flash over Ni

Junction Terminal
Round Header Pins
Dia. 0.50mm/0.020"

Materials : Brass, Au flash over Ni

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category Wire Terminals
Product Number H-MARU05-85L-PB
Product Name Junction Terminal, Round Header Pins, Dia. 0.50mm/0.020"
Material Brass, Au flash over Ni
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details