JC Cherry, Inc. 0.85mm Round Terminal F085X124L

Description
0.85mm Round Terminal Materials : Phosphor bronze Gold Flash over Ni plating
Datasheet
Description
0.85mm Round Terminal Materials : Phosphor bronze Gold Flash over Ni plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.85mm Round Terminal - F085X124L - JC Cherry, Inc.
San Jose, CA, United States
0.85mm Round Terminal
F085X124L
0.85mm Round Terminal F085X124L
0.85mm Round Terminal Materials : Phosphor bronze Gold Flash over Ni plating

0.85mm Round Terminal

Materials : Phosphor bronze Gold Flash over Ni plating

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category Wire Terminals
Product Number F085X124L
Product Name 0.85mm Round Terminal
Material Phosphor bronze Gold Flash over Ni plating
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminals - Turret Connectors - 36-1502-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1571216A - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details