Screws: zinc plated over steel , dielectric strength: 2000 VAC (Min.)
| Excel Cell Electronic USA Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | ETB41 Series |
| Mounting Options | Connector Mount |
| Termination Options | Screw Clamp |
| Features | Terminal Plug |
| Approvals | UL Recognized Component Mark (US and Canadian) |
| Terminal Block Type | Single Feed Through |