Wire to P.C.B. type terminal block, dielectric strength: 2000 VAC (min.)
| Excel Cell Electronic USA Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | ETB 51091 |
| Product Name | ETB51 Series |
| Mounting Options | PCB |
| Termination Options | Screw Clamp |
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) |
| Terminal Block Type | Single Feed Through |
| # of Contacts | 30 |