Pitch: 5.0, 10.0 mm , wire cage: nickel plated over zinc alloy
| Excel Cell Electronic USA Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | ETB23 Series |
| Mounting Options | PCB |
| Termination Options | Screw Clamp |
| Approvals | UL Pending |
| Terminal Block Type | Three Level |
| # of Contacts | 3 |