Stainless steel contacts, terminals: tin plated over brass
| Excel Cell Electronic USA Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | ETB63 Series |
| Mounting Options | PCB |
| Termination Options | Insulation Displacement |
| Approvals | UL Pending |
| Operating Temperature | -30 to 80 C (-22 to 176 F) |
| Terminal Block Type | Single Feed Through |