Excel Cell Electronic USA Corp. ETB50 Series ETB 50061

Description
Wire to P.C.B. type terminal block, dielectric strength: 2000 VAC (min.)
Description
Wire to P.C.B. type terminal block, dielectric strength: 2000 VAC (min.)

Suppliers

Company
Product
Description
Supplier Links
Whippany, NJ, USA
ETB50 Series
ETB 50061
ETB50 Series ETB 50061
Wire to P.C.B. type terminal block, dielectric strength: 2000 VAC (min.)

Wire to P.C.B. type terminal block, dielectric strength: 2000 VAC (min.)

Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Terminal Blocks
Product Number ETB 50061
Product Name ETB50 Series
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through
# of Contacts 30
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
Lug Terminal Strip-Standard - 806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
Terminal Block, Din Rail, 1 Position, 24-8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5606 - Newark, An Avnet Company
Specs
North American 22 to 8 AWG
Voltage Rating 800 volts
Current Rating 41 amps
View Details