Sensor Developments, Inc. Datasheets for Torque Sensors
Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications.
Torque Sensors: Learn more
| Product Name | Notes |
|---|---|
| Accurately measure torque with hydraulic motor and pump load adapters and eliminate the guesswork of how hose pressure relates to drive torque with Sensor Developments SAE Type 2 reaction torque... | |
| Address the needs to measure belt or chain torque on pulley systems with the use of Sensor Developments Inc universal pulley torque sensor. Capable of accepting various pulley wheels and... | |
| An angle encoder and round or square housings are available with this model. Square housings have optional foot mounts. These strain gage based sensors are designed to measure torque in... | |
| An angle encoder is available for these designs. Sensor are strain gage based sensors are designed to measure torque in very high capacities utilizing a square drive interface on each... | |
| Bearing Drag Torque Sensor [ 01173 ] The 01173 series bearing drag torque sensor is used to measure bearing drag torque while applying very high radial loads. Bearings requiring these... | |
| Because non-accelerating systems must have equal reactions to actions produced, it is often possible to measure output torque by measuring reaction forces acting on the device’s housing.This sensor is ideal... | |
| Cog Wheel [ 01034 ] This unique pulley torque sensor features an integrated cog wheel sensor element. Used where a detachable pulley gear cannot fit do to space limitations. This... | |
| Digtial FM telemetry offers continuous, non-contact torque data from the very low mass, rotating steering sensor to a stationary receiver. This system provides a portable, stateof- the-art steering effort sensor. | |
| SDI’s 90229 is designed for calibrating tools used to apply torque including electric and pneumatic power tools, torque sensors, hand and click wrenches. The strain gage based reaction torque sensors... | |
| Sensor Developments Inc. announces a new addition to its custom sensor product family. Our 01294 motor flange torque sensor is designed to measure the reaction torque on the motor housing,... | |
| Sensor Developments, Inc. has created a new high capacity rotary torque sensor for evaluating drive line components. It features a full 30,000in-lbs torque carrying capacity, 150% fullscale overload capabilities, and... | |
| The 01287 pulley torque sensor features an integrated torque sensor and slip ring assembly that replaces a standard pulley and allows for continuous torque monitoring of a belt or chain... | |
| The IRT (infrared rotating torque) sensor is based on our popular 01251 model, and now includes frequency ouput. All setup and configuration settings are completed through a very easy to... | |
| The torque output of motors and absorbers can often be sensed by measuring the reaction torque required to prevent the housing from rotating. They are also ideal for limited rotation... | |
| These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration for in-line placement. The design incorporates a coin silver slip ring assembly that transmits excitation voltage... | |
| These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration forin-line placement. The unique design incorporates a digital non-contact wireless system that provides power to therotating... | |
| These strain gage based sensors are designed to measure rotating torque in systems that undergo large angular displacements. Examples are motor shafts, fans, and crankshafts. These sensors incorporate a slip... | |
| These strain gage-based sensors are designed for static and limited rotation torque measurement applications, such as drive socket systems, calibration of hand and click wrenches, and checking applied torque values.They... | |
| These unique rotating torque sensors feature a bearing system that allows the structure to be exposed to very high radial loads without damage. Most standard torque sensors require their housings... | |
| This low capacity reaction torque sensor is capable of measuring torque with a full scale capacity of 10 in.oz. and a resolution of 0.02 in.oz. The unique sensing element design... | |
| This low profile steering effort sensor is installed inline with the steering column and is virtually unnoticed by the driver. 01227 is used to evaluate steering torque and angle in... | |
| This pulley torque sensor features a highly accurate sensing element and slip ring assembly to measure the belt drive torque, while allowing the motor to be used in normal operation... | |
| This pulley torque sensor features an integrated multi-groove pulley wheel sensing element. | |
| This sensor is designed to measure reaction torque when restraining the housing of a test device. Its compact design allows for limited space applications. | |
| This special steering torque and angle sensor is specifically designed to test drift pull on vehicles. Featuring integrated electronics that are powered by the USB connection, operators are able to... | |
| This steering effort transducer was designed to evaluate steering torque requirements of non-airbag equiped, new and existing steering systems and components used in automobile, trucks, buses, and material handling equipment. | |
| This telemetry based wheel torque sensor is used to measure the torque, speed, and temperature of tire/brake systems without the need for wheel rim modifications or anti-rotation brackets. The 90360... | |
| This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing that feature a C-face mount. SDI’s model 01291 is directly mounted to the... | |
| This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing. SDI’s model 01302 is directly mounted to the motor’s flange face as the... |