Sensor Developments, Inc. High Radial Load Bearing - Non-contact Torque Sensor 01367

Description
These unique rotating torque sensors feature a bearing system that allows the structure to be exposed to very high radial loads without damage. Most standard torque sensors require their housings to float to minimize any extraneous loading other than the torque applied to the shaft. This sensor allows for extraneous loads up to 9000lbs/40kN and overturning moments up 18,000in-lbs/2030Nm to be reacted through the housing. Its use allows the operator to eliminate pillow block bearings and reduce overall torsional inertia, thereby increasing the overall stiffness of the driveline. Ideal for measuring components that are subjected to these loads such as steering columns, pulleys, and universal joints. Our 01367 rotating torque sensor family features a digital non-contact signal transmission with high frequency response, high sample rate, and high level analog output all as standard features. Optional optical encoder to measure angle and speed is also available.
Description
These unique rotating torque sensors feature a bearing system that allows the structure to be exposed to very high radial loads without damage. Most standard torque sensors require their housings to float to minimize any extraneous loading other than the torque applied to the shaft. This sensor allows for extraneous loads up to 9000lbs/40kN and overturning moments up 18,000in-lbs/2030Nm to be reacted through the housing. Its use allows the operator to eliminate pillow block bearings and reduce overall torsional inertia, thereby increasing the overall stiffness of the driveline. Ideal for measuring components that are subjected to these loads such as steering columns, pulleys, and universal joints. Our 01367 rotating torque sensor family features a digital non-contact signal transmission with high frequency response, high sample rate, and high level analog output all as standard features. Optional optical encoder to measure angle and speed is also available.

Suppliers

Company
Product
Description
Supplier Links
High Radial Load Bearing - Non-contact Torque Sensor - 01367 - Sensor Developments, Inc.
Lake Orion, MI, USA
High Radial Load Bearing - Non-contact Torque Sensor
01367
High Radial Load Bearing - Non-contact Torque Sensor 01367
These unique rotating torque sensors feature a bearing system that allows the structure to be exposed to very high radial loads without damage. Most standard torque sensors require their housings to float to minimize any extraneous loading other than the torque applied to the shaft. This sensor allows for extraneous loads up to 9000lbs/40kN and overturning moments up 18,000in-lbs/2030Nm to be reacted through the housing. Its use allows the operator to eliminate pillow block bearings and reduce overall torsional inertia, thereby increasing the overall stiffness of the driveline. Ideal for measuring components that are subjected to these loads such as steering columns, pulleys, and universal joints. Our 01367 rotating torque sensor family features a digital non-contact signal transmission with high frequency response, high sample rate, and high level analog output all as standard features. Optional optical encoder to measure angle and speed is also available.

These unique rotating torque sensors feature a bearing system that allows the structure to be exposed to very high radial loads without damage. Most standard torque sensors require their housings to float to minimize any extraneous loading other than the torque applied to the shaft. This sensor allows for extraneous loads up to 9000lbs/40kN and overturning moments up 18,000in-lbs/2030Nm to be reacted through the housing. Its use allows the operator to eliminate pillow block bearings and reduce overall torsional inertia, thereby increasing the overall stiffness of the driveline. Ideal for measuring components that are subjected to these loads such as steering columns, pulleys, and universal joints.

Our 01367 rotating torque sensor family features a digital non-contact signal transmission with high frequency response, high sample rate, and high level analog output all as standard features. Optional optical encoder to measure angle and speed is also available.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Torque Sensors
Product Number 01367
Product Name High Radial Load Bearing - Non-contact Torque Sensor
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

MR51-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR51-50Z - Mark-10 Corporation
Specs
Torque 3.1 In-lbs (3.57 kg-cm)
Category of Device Element/Chip
View Details
Torque reference transducer TB2/200NM - 1-TB2/200NM - Hottinger Brüel & Kjær A/S
Specs
Torque 1770 In-lbs (2041 kg-cm)
Accuracy 0.0200 ±% Full Scale
Category of Device Sensor / Transducer
View Details
Torque Sensors - ECS106-10-C20001 - TE Connectivity
Specs
Torque 96 In-lbs (111 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Non-Contact, Wheel Torquemeter - MCRT 27840V - S. Himmelstein & Company
Specs
Torque 500 to 2000 In-lbs (577 to 2306 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
View Details