Sensor Developments, Inc. Non Air-bag Compatible Steering Effort Sensor 01027

Description
This steering effort transducer was designed to evaluate steering torque requirements of non-airbag equiped, new and existing steering systems and components used in automobile, trucks, buses, and material handling equipment. Quantitative evaluations of steering systems, steering geometries, tire interactions, and safety factors are made using this device. The steering effort sensor is equipped with a 14” steering wheel. This is fastened to the existing steering wheel by means of a fixed or optional adjustable 3 point clamp assembly. For direct steering shaft attachment, a custom adapter plate is available. OPTIONAL FEATURES • High level analog torque signal output • Steering column adapter plates • Replace 10kohm potentiometer with optical encoder • Encoder to analog convertor
Description
This steering effort transducer was designed to evaluate steering torque requirements of non-airbag equiped, new and existing steering systems and components used in automobile, trucks, buses, and material handling equipment. Quantitative evaluations of steering systems, steering geometries, tire interactions, and safety factors are made using this device. The steering effort sensor is equipped with a 14” steering wheel. This is fastened to the existing steering wheel by means of a fixed or optional adjustable 3 point clamp assembly. For direct steering shaft attachment, a custom adapter plate is available. OPTIONAL FEATURES • High level analog torque signal output • Steering column adapter plates • Replace 10kohm potentiometer with optical encoder • Encoder to analog convertor

Suppliers

Company
Product
Description
Supplier Links
Non Air-bag Compatible Steering Effort Sensor - 01027 - Sensor Developments, Inc.
Lake Orion, MI, USA
Non Air-bag Compatible Steering Effort Sensor
01027
Non Air-bag Compatible Steering Effort Sensor 01027
This steering effort transducer was designed to evaluate steering torque requirements of non-airbag equiped, new and existing steering systems and components used in automobile, trucks, buses, and material handling equipment. Quantitative evaluations of steering systems, steering geometries, tire interactions, and safety factors are made using this device. The steering effort sensor is equipped with a 14” steering wheel. This is fastened to the existing steering wheel by means of a fixed or optional adjustable 3 point clamp assembly. For direct steering shaft attachment, a custom adapter plate is available. OPTIONAL FEATURES • High level analog torque signal output • Steering column adapter plates • Replace 10kohm potentiometer with optical encoder • Encoder to analog convertor

This steering effort transducer was designed to evaluate steering torque requirements of non-airbag equiped, new and existing steering systems and components used in automobile, trucks, buses, and material handling equipment. Quantitative evaluations of steering systems, steering geometries, tire interactions, and safety factors are made using this device. The steering effort sensor is equipped with a 14” steering wheel. This is fastened to the existing steering wheel by means of a fixed or optional adjustable 3 point clamp assembly. For direct steering shaft attachment, a custom adapter plate is available.
OPTIONAL FEATURES
• High level analog torque signal output
• Steering column adapter plates
• Replace 10kohm potentiometer with optical encoder
• Encoder to analog convertor

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Torque Sensors
Product Number 01027
Product Name Non Air-bag Compatible Steering Effort Sensor
Torque 100 to 3000 In-lbs (115 to 3459 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Torque Sensor - HPS-FT060 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
MR55-200 - Torque sensor, 200 lbFin / 16 lbFft / 2300 kgFmm / 2200 Ncm / 22 Nm - MR55-200 - Mark-10 Corporation
Specs
Torque 195 In-lbs (224 kg-cm)
Category of Device Element/Chip
View Details
Torque transducer T22/1NM - 1-T22/1NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 8.85 In-lbs (10.2 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
View Details
Precision Reaction Torquemeter - RTM 2280V - S. Himmelstein & Company
Specs
Torque 10 to 750000 In-lbs (11.53 to 864796 kg-cm)
Electrical Output Voltage; Serial
Features Temperature Compensation
View Details