Sensor Developments, Inc. Motor Flange - Motor Mount Torque Sensor 01302

Description
This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing. SDI’s model 01302 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with variable displacement motors, fluid meters, linear actuators, and other drive motors to measure the output torque, in real-time and at the source. The use of this sensor greatly reduces the potential of electrical noise due to bearings or slip-ring brushes, and allows for more extreme environmental exposures, such as at sea or at remote field sites. This sensor design can be adapted for a wide range of applications and motor face couplings including SAE type flanges.
Description
This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing. SDI’s model 01302 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with variable displacement motors, fluid meters, linear actuators, and other drive motors to measure the output torque, in real-time and at the source. The use of this sensor greatly reduces the potential of electrical noise due to bearings or slip-ring brushes, and allows for more extreme environmental exposures, such as at sea or at remote field sites. This sensor design can be adapted for a wide range of applications and motor face couplings including SAE type flanges.

Suppliers

Company
Product
Description
Supplier Links
Motor Flange - Motor Mount Torque Sensor - 01302 - Sensor Developments, Inc.
Lake Orion, MI, USA
Motor Flange - Motor Mount Torque Sensor
01302
Motor Flange - Motor Mount Torque Sensor 01302
This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing. SDI’s model 01302 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with variable displacement motors, fluid meters, linear actuators, and other drive motors to measure the output torque, in real-time and at the source. The use of this sensor greatly reduces the potential of electrical noise due to bearings or slip-ring brushes, and allows for more extreme environmental exposures, such as at sea or at remote field sites. This sensor design can be adapted for a wide range of applications and motor face couplings including SAE type flanges.

This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing. SDI’s model 01302 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with variable displacement motors, fluid meters, linear actuators, and other drive motors to measure the output torque, in real-time and at the source. The use of this sensor greatly reduces the potential of electrical noise due to bearings or slip-ring brushes, and allows for more extreme environmental exposures, such as at sea or at remote field sites.
This sensor design can be adapted for a wide range of applications and motor face couplings including SAE type flanges.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Torque Sensors
Product Number 01302
Product Name Motor Flange - Motor Mount Torque Sensor
Torque 1200 In-lbs (1384 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Digital Torque Gauge - MTT03-10Z - Transcat, Inc.
Specs
Category of Device Gauge / Indicator
View Details
Torque flange K-T40B - K-T40B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 443 In-lbs (511 kg-cm)
Accuracy 0.0500 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Torque Sensors - EFCA7-150-S00003 - TE Connectivity
Specs
Torque 1440 to 288 In-lbs (1660 to 332 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
Bearingless Digital Torque Transducer - 84000V - S. Himmelstein & Company
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Accuracy 0.2500 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details