Sensor Developments, Inc. Motor Flange - C-face Mount Torque Sensor 01291

Description
This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing that feature a C-face mount. SDI’s model 01291 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with variable displacement motors, fluid meters, linear actuators, and other drive motors to measure the output torque, in real-time and at the source. The use of this sensor greatly reduces the potential of electrical noise due to bearings or slip-ring brushes, and allows for more extreme environmental exposures, such as at sea or at remote field sites.
Description
This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing that feature a C-face mount. SDI’s model 01291 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with variable displacement motors, fluid meters, linear actuators, and other drive motors to measure the output torque, in real-time and at the source. The use of this sensor greatly reduces the potential of electrical noise due to bearings or slip-ring brushes, and allows for more extreme environmental exposures, such as at sea or at remote field sites.

Suppliers

Company
Product
Description
Supplier Links
Motor Flange - C-face Mount Torque Sensor - 01291 - Sensor Developments, Inc.
Lake Orion, MI, USA
Motor Flange - C-face Mount Torque Sensor
01291
Motor Flange - C-face Mount Torque Sensor 01291
This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing that feature a C-face mount. SDI’s model 01291 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with variable displacement motors, fluid meters, linear actuators, and other drive motors to measure the output torque, in real-time and at the source. The use of this sensor greatly reduces the potential of electrical noise due to bearings or slip-ring brushes, and allows for more extreme environmental exposures, such as at sea or at remote field sites.

This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing that feature a C-face mount. SDI’s model 01291 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with variable displacement motors, fluid meters, linear actuators, and other drive motors to measure the output torque, in real-time and at the source. The use of this sensor greatly reduces the potential of electrical noise due to bearings or slip-ring brushes, and allows for more extreme environmental exposures, such as at sea or at remote field sites.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Torque Sensors
Product Number 01291
Product Name Motor Flange - C-face Mount Torque Sensor
Torque 500 In-lbs (577 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

MR52-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR52-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Torque transducer T22/200NM - 1-T22/200NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 1770 In-lbs (2041 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
View Details
Torque Sensors - 20020543-00 - TE Connectivity
Specs
Torque 960 In-lbs (1107 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
High Overload Ultra-Precise Digital Torquemeter - 59800V - S. Himmelstein & Company
Specs
Torque 40 to 75000 In-lbs (46.12 to 86480 kg-cm)
Accuracy 0.0300 ±% Full Scale
Electrical Output Voltage; Serial
View Details