Sensor Developments, Inc. Rotary Shaft -Slip Ring Torque Sensor 01324

Description
These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration for in-line placement. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PTI or PMAC 2000 instruments. An optical encoder to measure angle or speed is also available with this model. OPTIONS: • 4 pin Bendix connector (non Auto-ID) • 10 pin Bendix connector (Auto-ID) • Integrated signal amplifier (+/-5V or +/-10V) • Integral optical encoder - 1024 ppr and 1500 ppr (requires 10 pin connector) • Footmount
Description
These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration for in-line placement. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PTI or PMAC 2000 instruments. An optical encoder to measure angle or speed is also available with this model. OPTIONS: • 4 pin Bendix connector (non Auto-ID) • 10 pin Bendix connector (Auto-ID) • Integrated signal amplifier (+/-5V or +/-10V) • Integral optical encoder - 1024 ppr and 1500 ppr (requires 10 pin connector) • Footmount

Suppliers

Company
Product
Description
Supplier Links
Rotary Shaft -Slip Ring Torque Sensor - 01324 - Sensor Developments, Inc.
Lake Orion, MI, USA
Rotary Shaft -Slip Ring Torque Sensor
01324
Rotary Shaft -Slip Ring Torque Sensor 01324
These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration for in-line placement. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PTI or PMAC 2000 instruments. An optical encoder to measure angle or speed is also available with this model. OPTIONS: • 4 pin Bendix connector (non Auto-ID) • 10 pin Bendix connector (Auto-ID) • Integrated signal amplifier (+/-5V or +/-10V) • Integral optical encoder - 1024 ppr and 1500 ppr (requires 10 pin connector) • Footmount

These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration for in-line placement. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PTI or PMAC 2000 instruments. An optical encoder to measure angle or speed is also available with this model.

OPTIONS:

• 4 pin Bendix connector (non Auto-ID)
• 10 pin Bendix connector (Auto-ID)
• Integrated signal amplifier (+/-5V or +/-10V)
• Integral optical encoder - 1024 ppr and 1500 ppr (requires 10 pin connector)
• Footmount

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Torque Sensors
Product Number 01324
Product Name Rotary Shaft -Slip Ring Torque Sensor
Torque 3.12 to 20000 In-lbs (3.6 to 23061 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECS106-15-C00001 - TE Connectivity
Specs
Torque 144 In-lbs (166 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR52-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR52-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Torque flange T40Lite/1KNM - 1-T40LITE/1KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 8851 In-lbs (10206 kg-cm)
Accuracy 0.0800 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
High Overload Ultra-Precise Digital Torquemeter - 59800V - S. Himmelstein & Company
Specs
Torque 40 to 75000 In-lbs (46.12 to 86480 kg-cm)
Accuracy 0.0300 ±% Full Scale
Electrical Output Voltage; Serial
View Details