Sensor Developments, Inc. Motor Flange - SAE Flange Torque Sensor 01298

Description
Accurately measure torque with hydraulic motor and pump load adapters and eliminate the guesswork of how hose pressure relates to drive torque with Sensor Developments SAE Type 2 reaction torque sensors. The reaction torque sensor features male and female SAE type flanges for easy integration in between the motor and load adapter. Various capacities and SAE flanges are available. This approach can also be adapted to other flange interfaces. Please contact factory regarding custom configurations.
Description
Accurately measure torque with hydraulic motor and pump load adapters and eliminate the guesswork of how hose pressure relates to drive torque with Sensor Developments SAE Type 2 reaction torque sensors. The reaction torque sensor features male and female SAE type flanges for easy integration in between the motor and load adapter. Various capacities and SAE flanges are available. This approach can also be adapted to other flange interfaces. Please contact factory regarding custom configurations.

Suppliers

Company
Product
Description
Supplier Links
Motor Flange - SAE Flange Torque Sensor - 01298 - Sensor Developments, Inc.
Lake Orion, MI, USA
Motor Flange - SAE Flange Torque Sensor
01298
Motor Flange - SAE Flange Torque Sensor 01298
Accurately measure torque with hydraulic motor and pump load adapters and eliminate the guesswork of how hose pressure relates to drive torque with Sensor Developments SAE Type 2 reaction torque sensors. The reaction torque sensor features male and female SAE type flanges for easy integration in between the motor and load adapter. Various capacities and SAE flanges are available. This approach can also be adapted to other flange interfaces. Please contact factory regarding custom configurations.

Accurately measure torque with hydraulic motor and pump load adapters and eliminate the guesswork of how hose pressure relates to drive torque with Sensor Developments SAE Type 2 reaction torque sensors. The reaction torque sensor features male and female SAE type flanges for easy integration in between the motor and load adapter. Various capacities and SAE flanges are available. This approach can also be adapted to other flange interfaces. Please contact factory regarding custom configurations.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Torque Sensors
Product Number 01298
Product Name Motor Flange - SAE Flange Torque Sensor
Torque 1400 In-lbs (1614 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

MR51-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR51-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details
Torque flange T40Lite/3KNM - 1-T40LITE/3KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 26552 In-lbs (30616 kg-cm)
Accuracy 0.0800 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Torque Sensors - ECS106-40-C20001 - TE Connectivity
Specs
Torque 384 In-lbs (443 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Bearingless Digital Torquemeter - 87000V - S. Himmelstein & Company
Specs
Torque 150000 to 4.00E6 In-lbs (172959 to 4.61E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details