Sensor Developments, Inc. Rotary Socket - Slip Ring Torque Sensor 01325

Description
An angle encoder and round or square housings are available with this model. Square housings have optional foot mounts. These strain gage based sensors are designed to measure torque in low capacity applications such as checking calibration in mechanical torque wrenches and air powered nut runners. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating drive sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PMAC 2000 instrument. OPTIONS • 4 pin Bendix connector (non Auto-ID) • 10 pin Bendix connector (Auto-ID) • Square or Hex drive • Integral angle encoder - 1024 ppr or 60 tooth mag pick-up (requires 10 pin connector) • Footmount
Description
An angle encoder and round or square housings are available with this model. Square housings have optional foot mounts. These strain gage based sensors are designed to measure torque in low capacity applications such as checking calibration in mechanical torque wrenches and air powered nut runners. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating drive sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PMAC 2000 instrument. OPTIONS • 4 pin Bendix connector (non Auto-ID) • 10 pin Bendix connector (Auto-ID) • Square or Hex drive • Integral angle encoder - 1024 ppr or 60 tooth mag pick-up (requires 10 pin connector) • Footmount

Suppliers

Company
Product
Description
Supplier Links
Rotary Socket - Slip Ring Torque Sensor - 01325 - Sensor Developments, Inc.
Lake Orion, MI, USA
Rotary Socket - Slip Ring Torque Sensor
01325
Rotary Socket - Slip Ring Torque Sensor 01325
An angle encoder and round or square housings are available with this model. Square housings have optional foot mounts. These strain gage based sensors are designed to measure torque in low capacity applications such as checking calibration in mechanical torque wrenches and air powered nut runners. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating drive sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PMAC 2000 instrument. OPTIONS • 4 pin Bendix connector (non Auto-ID) • 10 pin Bendix connector (Auto-ID) • Square or Hex drive • Integral angle encoder - 1024 ppr or 60 tooth mag pick-up (requires 10 pin connector) • Footmount

An angle encoder and round or square housings are available with this model. Square housings have optional foot mounts. These strain gage based sensors are designed to measure torque in low capacity applications such as checking calibration in mechanical torque wrenches and air powered nut runners. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating drive sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PMAC 2000 instrument.

OPTIONS

• 4 pin Bendix connector (non Auto-ID)
• 10 pin Bendix connector (Auto-ID)
• Square or Hex drive
• Integral angle encoder - 1024 ppr or 60 tooth mag pick-up (requires 10 pin connector)
• Footmount

Supplier's Site
Large Capacity Square Drive - Slip Ring Torque Sensor - 01325 - Sensor Developments, Inc.
Lake Orion, MI, USA
Large Capacity Square Drive - Slip Ring Torque Sensor
01325
Large Capacity Square Drive - Slip Ring Torque Sensor 01325
An angle encoder is available for these designs. Sensor are strain gage based sensors are designed to measure torque in very high capacities utilizing a square drive interface on each side and can be used for applications such as checking calibration in mechanical torque wrenches and air powered nut runners. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating drive sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PMAC 2000 instrument. Large Capacity Square Drive - Slip Ring [ 01325 ] An angle encoder is available for these designs. Sensor are strain gage based sensors are designed to measure torque in very high capacities utilizing a square drive interface on each side and can be used for applications such as checking calibration in mechanical torque wrenches and air powered nut runners. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating drive sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PMAC 2000 instrument.

An angle encoder is available for these designs. Sensor are strain gage based sensors are designed to measure torque in very high capacities utilizing a square drive interface on each side and can be used for applications such as checking calibration in mechanical torque wrenches and air powered nut runners. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating drive sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PMAC 2000 instrument.

Large Capacity Square Drive - Slip Ring [ 01325 ]

An angle encoder is available for these designs. Sensor are strain gage based sensors are designed to measure torque in very high capacities utilizing a square drive interface on each side and can be used for applications such as checking calibration in mechanical torque wrenches and air powered nut runners. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating drive sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PMAC 2000 instrument.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc. Sensor Developments, Inc.
Product Category Torque Sensors Torque Sensors
Product Number 01325 01325
Product Name Rotary Socket - Slip Ring Torque Sensor Large Capacity Square Drive - Slip Ring Torque Sensor
Accuracy 0.1000 ±% Full Scale
Features Temperature Compensation
Torque Sensor Type Rotary Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 20012447-00 - TE Connectivity
Specs
Torque 7200 In-lbs (8302 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR50-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR50-50Z - Mark-10 Corporation
Specs
Torque 3.1 In-lbs (3.57 kg-cm)
Category of Device Element/Chip
View Details
Torque flange T40Lite/500NM - 1-T40LITE/500NM - Hottinger Brüel & Kjær A/S
Specs
Torque 4425 In-lbs (5103 kg-cm)
Accuracy 0.0800 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Bearingless Digital Torquemeter - 87000V - S. Himmelstein & Company
Specs
Torque 150000 to 4.00E6 In-lbs (172959 to 4.61E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details