Sensor Developments, Inc. Dynamometer - IRT Torque Sensor 90415

Description
The IRT (infrared rotating torque) sensor is based on our popular 01251 model, and now includes frequency ouput. All setup and configuration settings are completed through a very easy to use USB based GUI package and feature selectable outputs, filter settings and range settings. This sensor is designed for applications such as dynamometers and test stands where a high performance, high noise immunity, non-contact torque measurement is required. The rotating electronics of sensor are powered inductively. The rectified, regulated voltage is then sent to a strain gage bridge which senses applied torque. The signal is converted on-board the rotating torque sensor into digital format which is transmitted back to the base unit via IR diodes and receivers. Once captured by the receiver base, it is processed and converted back to the desired signal output. DESIGN OPTIONS • Thrust axis measurement • Integral coupling features • RPM and angle measurement • On-board temperature measurement inputs FEATURES • High frequency response and accuracy • Voltage, current and frequency signal outputs • No bearings or moving parts that may wear out. • On-board shunt calibration • Increased gap tolerance for the base unit • Signal interrupt indication • Single piece sensing element • High immunity to signal noise • No brush induced signal interference • High operating RPM • Custom flange configurations available • Selectable digital filters down to 1Hz • No pots or dip switches • Software utility via USB interface • USB Software allows for realtime data recording. • Selectable output ranges.
Description
The IRT (infrared rotating torque) sensor is based on our popular 01251 model, and now includes frequency ouput. All setup and configuration settings are completed through a very easy to use USB based GUI package and feature selectable outputs, filter settings and range settings. This sensor is designed for applications such as dynamometers and test stands where a high performance, high noise immunity, non-contact torque measurement is required. The rotating electronics of sensor are powered inductively. The rectified, regulated voltage is then sent to a strain gage bridge which senses applied torque. The signal is converted on-board the rotating torque sensor into digital format which is transmitted back to the base unit via IR diodes and receivers. Once captured by the receiver base, it is processed and converted back to the desired signal output. DESIGN OPTIONS • Thrust axis measurement • Integral coupling features • RPM and angle measurement • On-board temperature measurement inputs FEATURES • High frequency response and accuracy • Voltage, current and frequency signal outputs • No bearings or moving parts that may wear out. • On-board shunt calibration • Increased gap tolerance for the base unit • Signal interrupt indication • Single piece sensing element • High immunity to signal noise • No brush induced signal interference • High operating RPM • Custom flange configurations available • Selectable digital filters down to 1Hz • No pots or dip switches • Software utility via USB interface • USB Software allows for realtime data recording. • Selectable output ranges.

Suppliers

Company
Product
Description
Supplier Links
Dynamometer - IRT Torque Sensor - 90415 - Sensor Developments, Inc.
Lake Orion, MI, USA
Dynamometer - IRT Torque Sensor
90415
Dynamometer - IRT Torque Sensor 90415
The IRT (infrared rotating torque) sensor is based on our popular 01251 model, and now includes frequency ouput. All setup and configuration settings are completed through a very easy to use USB based GUI package and feature selectable outputs, filter settings and range settings. This sensor is designed for applications such as dynamometers and test stands where a high performance, high noise immunity, non-contact torque measurement is required. The rotating electronics of sensor are powered inductively. The rectified, regulated voltage is then sent to a strain gage bridge which senses applied torque. The signal is converted on-board the rotating torque sensor into digital format which is transmitted back to the base unit via IR diodes and receivers. Once captured by the receiver base, it is processed and converted back to the desired signal output. DESIGN OPTIONS • Thrust axis measurement • Integral coupling features • RPM and angle measurement • On-board temperature measurement inputs FEATURES • High frequency response and accuracy • Voltage, current and frequency signal outputs • No bearings or moving parts that may wear out. • On-board shunt calibration • Increased gap tolerance for the base unit • Signal interrupt indication • Single piece sensing element • High immunity to signal noise • No brush induced signal interference • High operating RPM • Custom flange configurations available • Selectable digital filters down to 1Hz • No pots or dip switches • Software utility via USB interface • USB Software allows for realtime data recording. • Selectable output ranges.

The IRT (infrared rotating torque) sensor is based on our popular 01251 model, and now includes frequency ouput. All setup and configuration settings are completed through a very easy to use USB based GUI package and feature selectable outputs, filter settings and range settings. This sensor is designed for applications such as dynamometers and test stands where a high performance, high noise immunity, non-contact torque measurement is required. The rotating electronics of sensor are powered inductively. The rectified, regulated voltage is then sent to a strain gage bridge which senses applied torque. The signal is converted on-board the rotating torque sensor into digital format which is transmitted back to the base unit via IR diodes and receivers. Once captured by the receiver base, it is processed and converted back to the desired signal output.

DESIGN OPTIONS

• Thrust axis measurement
• Integral coupling features
• RPM and angle measurement
• On-board temperature measurement inputs


FEATURES
• High frequency response and accuracy
• Voltage, current and frequency signal outputs
• No bearings or moving parts that may wear out.
• On-board shunt calibration
• Increased gap tolerance for the base unit
• Signal interrupt indication
• Single piece sensing element
• High immunity to signal noise
• No brush induced signal interference
• High operating RPM
• Custom flange configurations available
• Selectable digital filters down to 1Hz
• No pots or dip switches
• Software utility via USB interface
• USB Software allows for realtime data recording.
• Selectable output ranges.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Torque Sensors
Product Number 90415
Product Name Dynamometer - IRT Torque Sensor
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 20029922-00 - TE Connectivity
Specs
Torque 288 to 1440 In-lbs (332 to 1660 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
MR52-20Z - Torque sensor, 20 ozFin / 1400 gFcm / 14 kgFmm / 140 Nmm / 14 Ncm - MR52-20Z - Mark-10 Corporation
Specs
Torque 1.24 In-lbs (1.43 kg-cm)
Category of Device Element/Chip
View Details
Torque flange K-T40FH - K-T40FH - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 885000 In-lbs (1.02E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Ultra-Precise Bearingless Digital Mechanical Power Meters - MCRT® 84800V - S. Himmelstein & Company
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Accuracy 0.0400 to 0.0270 ±% Full Scale
Electrical Output Voltage; Serial
View Details