Sensor Developments, Inc. Wheel Torque Sensor Torque Sensor 90360

Description
This telemetry based wheel torque sensor is used to measure the torque, speed, and temperature of tire/brake systems without the need for wheel rim modifications or anti-rotation brackets. The 90360 series consists of three primary components: The torque sensor, vehicle adapter plates to integrate the sensor, and the digital FM telemetry to transmit and process signals. All output signals are conditioned to a high level analog output. FEATURES • Non-contact signal transmission. • High level analog outputs for torque, speed, and temperature (2 temp channels). • High extraneous load carrying capabilities. • RS-232 serial output (torque only). • On-board shunt calibration and power switch. • 9V Battery powered transmitter. • Vehicle adapter plates with minimal centerline offset (no rim modifications). • Custom wheel rims available to maintain tire centerline. • Custom capacities and configurations available.
Description
This telemetry based wheel torque sensor is used to measure the torque, speed, and temperature of tire/brake systems without the need for wheel rim modifications or anti-rotation brackets. The 90360 series consists of three primary components: The torque sensor, vehicle adapter plates to integrate the sensor, and the digital FM telemetry to transmit and process signals. All output signals are conditioned to a high level analog output. FEATURES • Non-contact signal transmission. • High level analog outputs for torque, speed, and temperature (2 temp channels). • High extraneous load carrying capabilities. • RS-232 serial output (torque only). • On-board shunt calibration and power switch. • 9V Battery powered transmitter. • Vehicle adapter plates with minimal centerline offset (no rim modifications). • Custom wheel rims available to maintain tire centerline. • Custom capacities and configurations available.

Suppliers

Company
Product
Description
Supplier Links
Wheel Torque Sensor Torque Sensor - 90360 - Sensor Developments, Inc.
Lake Orion, MI, USA
Wheel Torque Sensor Torque Sensor
90360
Wheel Torque Sensor Torque Sensor 90360
This telemetry based wheel torque sensor is used to measure the torque, speed, and temperature of tire/brake systems without the need for wheel rim modifications or anti-rotation brackets. The 90360 series consists of three primary components: The torque sensor, vehicle adapter plates to integrate the sensor, and the digital FM telemetry to transmit and process signals. All output signals are conditioned to a high level analog output. FEATURES • Non-contact signal transmission. • High level analog outputs for torque, speed, and temperature (2 temp channels). • High extraneous load carrying capabilities. • RS-232 serial output (torque only). • On-board shunt calibration and power switch. • 9V Battery powered transmitter. • Vehicle adapter plates with minimal centerline offset (no rim modifications). • Custom wheel rims available to maintain tire centerline. • Custom capacities and configurations available.

This telemetry based wheel torque sensor is used to measure the torque, speed, and temperature of tire/brake systems without the need for wheel rim modifications or anti-rotation brackets. The 90360 series consists of three primary components: The torque sensor, vehicle adapter plates to integrate the sensor, and the digital FM telemetry to transmit and process signals. All output signals are conditioned to a high level analog output.


FEATURES
• Non-contact signal transmission.
• High level analog outputs for torque, speed, and temperature (2 temp channels).
• High extraneous load carrying capabilities.
• RS-232 serial output (torque only).
• On-board shunt calibration and power switch.
• 9V Battery powered transmitter.
• Vehicle adapter plates with minimal centerline offset (no rim modifications).
• Custom wheel rims available to maintain tire centerline.
• Custom capacities and configurations available.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Torque Sensors
Product Number 90360
Product Name Wheel Torque Sensor Torque Sensor
Torque 7000 to 60000 In-lbs (8071 to 69184 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 10217187-00 - TE Connectivity
Specs
Torque 240 In-lbs (277 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR50-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR50-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Torque transducer T22/5NM - 1-T22/5NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 44.3 In-lbs (51.08 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
View Details
Non-Contact, Wheel Torquemeter - MCRT 27840V - S. Himmelstein & Company
Specs
Torque 500 to 2000 In-lbs (577 to 2306 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
View Details