Sensor Developments, Inc. Bearing Drag Torque Sensor Torque Sensor 01173

Description
Bearing Drag Torque Sensor [ 01173 ] The 01173 series bearing drag torque sensor is used to measure bearing drag torque while applying very high radial loads. Bearings requiring these stringent evaluations include roller, journal, and ball bearings and are used in many areas including the automotive and aerospace industries. This sensor is also available as a two load cell combination to further increase the radial load capacities while still resolving very low torque levels. Various torque ranges and adapter fixtures can be accommodated with our custom engineering capabilities. Please contact our factory for further information. The 01173 series bearing drag torque sensor is used to measure bearing drag torque while applying very high radial loads. Bearings requiring these stringent evaluations include roller, journal, and ball bearings and are used in many areas including the automotive and aerospace industries. This sensor is also available as a two load cell combination to further increase the radial load capacities while still resolving very low torque levels. Various torque ranges and adapter fixtures can be accommodated with our custom engineering capabilities. Please contact our factory for further information. OPTIONAL FEATURES • Flanged adapters for mounting various bearing diameters • Tandom configurations for large bearings designs
Description
Bearing Drag Torque Sensor [ 01173 ] The 01173 series bearing drag torque sensor is used to measure bearing drag torque while applying very high radial loads. Bearings requiring these stringent evaluations include roller, journal, and ball bearings and are used in many areas including the automotive and aerospace industries. This sensor is also available as a two load cell combination to further increase the radial load capacities while still resolving very low torque levels. Various torque ranges and adapter fixtures can be accommodated with our custom engineering capabilities. Please contact our factory for further information. The 01173 series bearing drag torque sensor is used to measure bearing drag torque while applying very high radial loads. Bearings requiring these stringent evaluations include roller, journal, and ball bearings and are used in many areas including the automotive and aerospace industries. This sensor is also available as a two load cell combination to further increase the radial load capacities while still resolving very low torque levels. Various torque ranges and adapter fixtures can be accommodated with our custom engineering capabilities. Please contact our factory for further information. OPTIONAL FEATURES • Flanged adapters for mounting various bearing diameters • Tandom configurations for large bearings designs

Suppliers

Company
Product
Description
Supplier Links
Bearing Drag Torque Sensor Torque Sensor - 01173 - Sensor Developments, Inc.
Lake Orion, MI, USA
Bearing Drag Torque Sensor Torque Sensor
01173
Bearing Drag Torque Sensor Torque Sensor 01173
Bearing Drag Torque Sensor [ 01173 ] The 01173 series bearing drag torque sensor is used to measure bearing drag torque while applying very high radial loads. Bearings requiring these stringent evaluations include roller, journal, and ball bearings and are used in many areas including the automotive and aerospace industries. This sensor is also available as a two load cell combination to further increase the radial load capacities while still resolving very low torque levels. Various torque ranges and adapter fixtures can be accommodated with our custom engineering capabilities. Please contact our factory for further information. The 01173 series bearing drag torque sensor is used to measure bearing drag torque while applying very high radial loads. Bearings requiring these stringent evaluations include roller, journal, and ball bearings and are used in many areas including the automotive and aerospace industries. This sensor is also available as a two load cell combination to further increase the radial load capacities while still resolving very low torque levels. Various torque ranges and adapter fixtures can be accommodated with our custom engineering capabilities. Please contact our factory for further information. OPTIONAL FEATURES • Flanged adapters for mounting various bearing diameters • Tandom configurations for large bearings designs

Bearing Drag Torque Sensor [ 01173 ]

The 01173 series bearing drag torque sensor is used to measure bearing drag torque while applying very high radial loads. Bearings requiring these stringent evaluations include roller, journal, and ball bearings and are used in many areas including the automotive and aerospace industries. This sensor is also available as a two load cell combination to further increase the radial load capacities while still resolving very low torque levels. Various torque ranges and adapter fixtures can be accommodated with our custom engineering capabilities. Please contact our factory for further information.


The 01173 series bearing drag torque sensor is used to measure bearing drag torque while applying very high radial loads. Bearings requiring these stringent evaluations include roller, journal, and ball bearings and are used in many areas including the automotive and aerospace industries. This sensor is also available as a two load cell combination to further increase the radial load capacities while still resolving very low torque levels. Various torque ranges and adapter fixtures can be accommodated with our custom engineering capabilities. Please contact our factory for further information.

OPTIONAL FEATURES

• Flanged adapters for mounting various bearing diameters
• Tandom configurations for large bearings designs

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Torque Sensors
Product Number 01173
Product Name Bearing Drag Torque Sensor Torque Sensor
Torque 100 to 500 In-lbs (115 to 577 kg-cm)
Accuracy 0.2500 ±% Full Scale
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

MR55-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR55-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details
Torque flange T40Lite/100NM - 1-T40LITE/100NM - Hottinger Brüel & Kjær A/S
Specs
Torque 885 In-lbs (1020 kg-cm)
Accuracy 0.0800 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Torque Sensors - 11025712-00 - TE Connectivity
Specs
Torque 33600 In-lbs (38743 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Bearingless Digital Torquemeter - 86100V - S. Himmelstein & Company
Specs
Torque 265500 to 3.98E6 In-lbs (306138 to 4.59E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details