LORD MicroStrain Sensing Systems Wireless IEPE Sensor Node

Description
Delivering 24-bit resolution and up to 104 kHz sample rates, the IEPE-Link™ -LXRS® Wireless IEPE Sensor Node is designed for high-speed vibration sensing in challenging applications. Ideally suited for critical structure and machine health monitoring, IEPE-Link™ works through periodic burst sampling with ultra low noise, high sensitivity IEPE (Integral Electronic Piezoelectric) accelerometers. It features 109.5 dB of dynamic range, 1 kHz to 104 kHz sampling rates, ± 32 μseconds network burst synchronization, and user selectable low pass filtering. Globally recognized, license-free IEEE 802.15.4 radio communications provide up to 2 kilometers (line of sight) range with host gateways. Small, rugged, and easy to use, the IEPE-Link™ is packaged with a rechargeable high-capacity battery, and Node Commander® software for outof- the-box use with user supplied IEPE accelerometers. Sign up for a free SensorCloud™ account to have seamless connectivity between your IEPE-Link™ and the cloud.
Datasheet
Description
Delivering 24-bit resolution and up to 104 kHz sample rates, the IEPE-Link™ -LXRS® Wireless IEPE Sensor Node is designed for high-speed vibration sensing in challenging applications. Ideally suited for critical structure and machine health monitoring, IEPE-Link™ works through periodic burst sampling with ultra low noise, high sensitivity IEPE (Integral Electronic Piezoelectric) accelerometers. It features 109.5 dB of dynamic range, 1 kHz to 104 kHz sampling rates, ± 32 μseconds network burst synchronization, and user selectable low pass filtering. Globally recognized, license-free IEEE 802.15.4 radio communications provide up to 2 kilometers (line of sight) range with host gateways. Small, rugged, and easy to use, the IEPE-Link™ is packaged with a rechargeable high-capacity battery, and Node Commander® software for outof- the-box use with user supplied IEPE accelerometers. Sign up for a free SensorCloud™ account to have seamless connectivity between your IEPE-Link™ and the cloud.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless IEPE Sensor Node -  - LORD MicroStrain Sensing Systems
Williston, VT, USA
Wireless IEPE Sensor Node
Wireless IEPE Sensor Node
Delivering 24-bit resolution and up to 104 kHz sample rates, the IEPE-Link™ -LXRS® Wireless IEPE Sensor Node is designed for high-speed vibration sensing in challenging applications. Ideally suited for critical structure and machine health monitoring, IEPE-Link™ works through periodic burst sampling with ultra low noise, high sensitivity IEPE (Integral Electronic Piezoelectric) accelerometers. It features 109.5 dB of dynamic range, 1 kHz to 104 kHz sampling rates, ± 32 μseconds network burst synchronization, and user selectable low pass filtering. Globally recognized, license-free IEEE 802.15.4 radio communications provide up to 2 kilometers (line of sight) range with host gateways. Small, rugged, and easy to use, the IEPE-Link™ is packaged with a rechargeable high-capacity battery, and Node Commander® software for outof- the-box use with user supplied IEPE accelerometers. Sign up for a free SensorCloud™ account to have seamless connectivity between your IEPE-Link™ and the cloud.

Delivering 24-bit resolution and up to 104 kHz sample rates, the IEPE-Link™ -LXRS® Wireless IEPE Sensor Node is designed for high-speed vibration sensing in challenging applications. Ideally suited for critical structure and machine health monitoring, IEPE-Link™ works through periodic burst sampling with ultra low noise, high sensitivity IEPE (Integral Electronic Piezoelectric) accelerometers. It features 109.5 dB of dynamic range, 1 kHz to 104 kHz sampling rates, ± 32 μseconds network burst synchronization, and user selectable low pass filtering. Globally recognized, license-free IEEE 802.15.4 radio communications provide up to 2 kilometers (line of sight) range with host gateways. Small, rugged, and easy to use, the IEPE-Link™ is packaged with a rechargeable high-capacity battery, and Node Commander® software for outof- the-box use with user supplied IEPE accelerometers. Sign up for a free SensorCloud™ account to have seamless connectivity between your IEPE-Link™ and the cloud.

Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Name Wireless IEPE Sensor Node
Device Type Instrument / Meter
Form Factor Stand Alone
Features Battery Powered; Wireless
Acceleration 200 g
Frequency Range 1 to 33000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Meters - 2543502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Linear Velocity; Displacement; Acceleration, Displacement, Velocity
Operating Temperature 14 F (-10 C)
View Details
Vibration Sensors - 20018818-00 - TE Connectivity
Specs
Acceleration 25 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration transmitter - VTV12A - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
3 suppliers