LORD MicroStrain Sensing Systems SG-Link®-OEM -LS Wireless Analog Sensor Node

Description
OEM Wireless Analog Sensor Node - Low Power Overview The SG-Link®-OEM -LS Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at user programmable data rates up to 4096 Hz. Its form factor allows remote, long term deployment. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The SG-Link®-OEM -LS is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™. At the heart of LORD MicroStrain®’s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation. Features and Benefits Ease of Integration Rapidly deployable wireless OEM form factor Simple integration supported by comprehensive SDK High Performance Scalable, long-range wireless sensor network High-speed, synchronized platform accepts most analog sensors Lossless data throughput under most operating conditions Ultra-low-power for extended battery life SensorCloud – integrated web solution Cost Effective Reduced cost and rapid time to market for customer’s applications Aggressive volume discount schedule
Description
OEM Wireless Analog Sensor Node - Low Power Overview The SG-Link®-OEM -LS Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at user programmable data rates up to 4096 Hz. Its form factor allows remote, long term deployment. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The SG-Link®-OEM -LS is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™. At the heart of LORD MicroStrain®’s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation. Features and Benefits Ease of Integration Rapidly deployable wireless OEM form factor Simple integration supported by comprehensive SDK High Performance Scalable, long-range wireless sensor network High-speed, synchronized platform accepts most analog sensors Lossless data throughput under most operating conditions Ultra-low-power for extended battery life SensorCloud – integrated web solution Cost Effective Reduced cost and rapid time to market for customer’s applications Aggressive volume discount schedule
Datasheet
Datasheet Summary
Powered by GS/AI

The SG-Link¬Æ-OEM-LS Wireless Analog Sensor Node is designed for low-power applications and features one differential input channel with optional bridge completion, one single-ended input channel with 0-3 volt excitation, and an internal temperature sensor. It supports a variety of Wheatstone bridge and analog sensors, making it suitable for measuring acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, and displacement. The node can log data to internal memory or transmit real-time data to a host computer at user-configurable data rates up to 4096 Hz. This sensor node is optimized for remote and long-term deployment, with a compact form factor measuring 33 mm x 30 mm x 7 mm and weighing 8 grams. It operates within a temperature range of -40 ¬8C to +85 ¬8C and has a maximum acceleration limit of 500 g. The device features a 2.4 GHz RF transceiver with a range of up to 70 meters line-of-sight and supports various sampling modes, including synchronized, armed datalogging, and streaming. The Node Commander software facilitates configuration and management of the node, including battery management and firmware upgrades. The SG-Link¬Æ-OEM-LS is compatible with WSDA¬Æ-Base and WSDA¬Æ-1000 systems, making it a versatile choice for OEM manufacturers and applications in condition-based monitoring, health monitoring, and experimental test and measurement.

Datasheet Summary
Powered by GS/AI

The SG-Link¬Æ-OEM-LS Wireless Analog Sensor Node is designed for low-power applications and features one differential input channel with optional bridge completion, one single-ended input channel with 0-3 volt excitation, and an internal temperature sensor. It supports a variety of Wheatstone bridge and analog sensors, making it suitable for measuring acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, and displacement. The node can log data to internal memory or transmit real-time data to a host computer at user-configurable data rates up to 4096 Hz. This sensor node is optimized for remote and long-term deployment, with a compact form factor measuring 33 mm x 30 mm x 7 mm and weighing 8 grams. It operates within a temperature range of -40 ¬8C to +85 ¬8C and has a maximum acceleration limit of 500 g. The device features a 2.4 GHz RF transceiver with a range of up to 70 meters line-of-sight and supports various sampling modes, including synchronized, armed datalogging, and streaming. The Node Commander software facilitates configuration and management of the node, including battery management and firmware upgrades. The SG-Link¬Æ-OEM-LS is compatible with WSDA¬Æ-Base and WSDA¬Æ-1000 systems, making it a versatile choice for OEM manufacturers and applications in condition-based monitoring, health monitoring, and experimental test and measurement.

Suppliers

Company
Product
Description
Supplier Links
SG-Link®-OEM -LS Wireless Analog Sensor Node -  - LORD MicroStrain Sensing Systems
Williston, VT, USA
SG-Link®-OEM -LS Wireless Analog Sensor Node
SG-Link®-OEM -LS Wireless Analog Sensor Node
OEM Wireless Analog Sensor Node - Low Power Overview The SG-Link®-OEM -LS Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at user programmable data rates up to 4096 Hz. Its form factor allows remote, long term deployment. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The SG-Link®-OEM -LS is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™. At the heart of LORD MicroStrain®’s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation. Features and Benefits Ease of Integration Rapidly deployable wireless OEM form factor Simple integration supported by comprehensive SDK High Performance Scalable, long-range wireless sensor network High-speed, synchronized platform accepts most analog sensors Lossless data throughput under most operating conditions Ultra-low-power for extended battery life SensorCloud – integrated web solution Cost Effective Reduced cost and rapid time to market for customer’s applications Aggressive volume discount schedule

OEM Wireless Analog Sensor Node - Low Power

Overview

The SG-Link®-OEM -LS Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at user programmable data rates up to 4096 Hz. Its form factor allows remote, long term deployment. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The SG-Link®-OEM -LS is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud.

At the heart of LORD MicroStrain®’s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation.

Features and Benefits

Ease of Integration

  • Rapidly deployable wireless OEM form factor
  • Simple integration supported by comprehensive SDK

High Performance

  • Scalable, long-range wireless sensor network
  • High-speed, synchronized platform accepts most analog sensors
  • Lossless data throughput under most operating conditions
  • Ultra-low-power for extended battery life
  • SensorCloud – integrated web solution

Cost Effective

  • Reduced cost and rapid time to market for customer’s applications
  • Aggressive volume discount schedule
Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Name SG-Link®-OEM -LS Wireless Analog Sensor Node
Device Type Instrument / Meter
Form Factor Stand Alone
Features Battery Powered; Wireless
Number Channels 3 #
Signal Inputs Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 20008619-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details
Vibration transmitter - VTV121 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 1.97 in/sec (0.0 to 3 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers
Vibration Meter - PCE-VT 3950 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
View Details