LORD MicroStrain Sensing Systems Wireless Accelerometer Node G-Link2-LXRS

Description
The G-Link2™ -LXRS® Wireless Accelerometer Node features on-board triaxial or external single axis ±1 g to ±200 g MEMS accelerometers in a small, IP67 rated enclosure. The 16-bit G-Link2 streamlines vibration/accelerati on measurement and monitoring in remote deployments. The node can simultaneously log data to internal memory and/or transmit realtime data to a host computer at user programmable data rates. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The G-Link2 is compatible with any WSDA®- Base, WSDA®-1000 or SensorCloud™
Datasheet
Description
The G-Link2™ -LXRS® Wireless Accelerometer Node features on-board triaxial or external single axis ±1 g to ±200 g MEMS accelerometers in a small, IP67 rated enclosure. The 16-bit G-Link2 streamlines vibration/accelerati on measurement and monitoring in remote deployments. The node can simultaneously log data to internal memory and/or transmit realtime data to a host computer at user programmable data rates. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The G-Link2 is compatible with any WSDA®- Base, WSDA®-1000 or SensorCloud™
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Accelerometer Node - G-Link2-LXRS - LORD MicroStrain Sensing Systems
Williston, VT, USA
Wireless Accelerometer Node
G-Link2-LXRS
Wireless Accelerometer Node G-Link2-LXRS
The G-Link2™ -LXRS® Wireless Accelerometer Node features on-board triaxial or external single axis ±1 g to ±200 g MEMS accelerometers in a small, IP67 rated enclosure. The 16-bit G-Link2 streamlines vibration/accelerati on measurement and monitoring in remote deployments. The node can simultaneously log data to internal memory and/or transmit realtime data to a host computer at user programmable data rates. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The G-Link2 is compatible with any WSDA®- Base, WSDA®-1000 or SensorCloud™

The G-Link2™ -LXRS® Wireless Accelerometer Node features on-board triaxial or external single axis ±1 g to ±200 g MEMS accelerometers in a small, IP67 rated enclosure. The 16-bit G-Link2 streamlines vibration/acceleration measurement and monitoring in remote deployments. The node can simultaneously log data to internal memory and/or transmit realtime data to a host computer at user programmable data rates. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The G-Link2 is compatible with any WSDA®- Base, WSDA®-1000 or SensorCloud™

Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number G-Link2-LXRS
Product Name Wireless Accelerometer Node
Device Type Instrument / Meter
Features Battery Powered (optional feature); Wireless
Acceleration -200 to 200 g
Frequency Range 32 to 512 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20018186-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Meters - 2543501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Displacement, Acceleration, Velocity
View Details
Vibration Analyzer - PCE-VT 1100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
Form Factor Handheld; Portable
Features Battery Powered
View Details