LORD MicroStrain Sensing Systems 3 Channel Wireless Analog Sensor Node

Description
Features precision time-keeping and extended range capabilities; measures strain, torque, load, pressure and magnetic fields. Overview The SG-Link® -LXRS™ 3 Channel Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at user programmable data rates up to 4096 Hz. Its form factor allows remote, long term deployment. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The SG-Link® -LXRS™ is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™. At the heart of LORD MicroStrain®'s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation. Features and Benefits High Performance Scalable, ultra-long-range wireless sensor network High-speed, synchronized platform accepts most analog sensors Lossless data throughput under most operating conditions Low-power for extended battery life SensorCloud – integrated web solution Ease of Integration Rapidly deployable wireless form factor Simple integration supported by comprehensive SDK Cost Effective Reduced cost and rapid time to market for customer’s applications Aggressive volume discount schedule
Datasheet
Description
Features precision time-keeping and extended range capabilities; measures strain, torque, load, pressure and magnetic fields. Overview The SG-Link® -LXRS™ 3 Channel Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at user programmable data rates up to 4096 Hz. Its form factor allows remote, long term deployment. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The SG-Link® -LXRS™ is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™. At the heart of LORD MicroStrain®'s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation. Features and Benefits High Performance Scalable, ultra-long-range wireless sensor network High-speed, synchronized platform accepts most analog sensors Lossless data throughput under most operating conditions Low-power for extended battery life SensorCloud – integrated web solution Ease of Integration Rapidly deployable wireless form factor Simple integration supported by comprehensive SDK Cost Effective Reduced cost and rapid time to market for customer’s applications Aggressive volume discount schedule
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Channel Wireless Analog Sensor Node -  - LORD MicroStrain Sensing Systems
Williston, VT, USA
3 Channel Wireless Analog Sensor Node
3 Channel Wireless Analog Sensor Node
Features precision time-keeping and extended range capabilities; measures strain, torque, load, pressure and magnetic fields. Overview The SG-Link® -LXRS™ 3 Channel Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at user programmable data rates up to 4096 Hz. Its form factor allows remote, long term deployment. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The SG-Link® -LXRS™ is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™. At the heart of LORD MicroStrain®'s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation. Features and Benefits High Performance Scalable, ultra-long-range wireless sensor network High-speed, synchronized platform accepts most analog sensors Lossless data throughput under most operating conditions Low-power for extended battery life SensorCloud – integrated web solution Ease of Integration Rapidly deployable wireless form factor Simple integration supported by comprehensive SDK Cost Effective Reduced cost and rapid time to market for customer’s applications Aggressive volume discount schedule

Features precision time-keeping and extended range capabilities; measures strain, torque, load, pressure and magnetic fields.

Overview

The SG-Link® -LXRS™ 3 Channel Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at user programmable data rates up to 4096 Hz. Its form factor allows remote, long term deployment. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The SG-Link® -LXRS™ is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™.

At the heart of LORD MicroStrain®'s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation.

Features and Benefits

High Performance

  • Scalable, ultra-long-range wireless sensor network
  • High-speed, synchronized platform accepts most analog sensors
  • Lossless data throughput under most operating conditions
  • Low-power for extended battery life
  • SensorCloud – integrated web solution

Ease of Integration

  • Rapidly deployable wireless form factor
  • Simple integration supported by comprehensive SDK

Cost Effective

  • Reduced cost and rapid time to market for customer’s applications
  • Aggressive volume discount schedule
Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Name 3 Channel Wireless Analog Sensor Node
Device Type Instrument / Meter
Form Factor Stand Alone
Features Battery Powered; Wireless
Number Channels 3 #
Signal Inputs Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 3022-050-N - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Meters - 2543502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Linear Velocity; Displacement; Acceleration, Displacement, Velocity
Operating Temperature 14 F (-10 C)
View Details
Vibration Meter - PCE-VT 3700S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
View Details