GSE Scale Systems Datasheets for Liquid Crystal Display (LCD) Modules
Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system.
Liquid Crystal Display (LCD) Modules: Learn more
| Product Name | Notes |
|---|---|
| The Model 250 Indicator is perfect for fast and accurateweight readings. Configure the Function Key for Units, Peak,Accumulation, Hold, and Live Weight or disable the FunctionKey to simplify operation. | |
| The Model 250X Indicator is the solution for applications that require high pressure and high temperature cleaning with water and solvents. The food-grade composite enclosure with its IP69K protection rejects... | |
| The Model 255 Indicator has great expandability with theunique optional BUS system for simplified "snap-in" installationof additional serial, analog, and relay modules. 3 assignablefunction keys for Printing, Unit Switching, Counting,... | |
| The Model 350 and 355 Stainless Steel Indicators are designedfor multi-level applications where operators require access to andcontrol of weight information. The 350 is available with a ZincDie Cast enclosure... | |
| The Model 350 I.S. and Model 355 I.S. are designed to be intrinsically safe in hazardous environments and meet global standards in metrology and electrical safety with precision weighing. Smart... |