4D Systems Pty. Ltd. Datasheets for Liquid Crystal Display (LCD) Modules

Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system.
Liquid Crystal Display (LCD) Modules: Learn more

Page: 1 2
Product Name Notes
The gen4 LCD CAPE range is specifically designed for the Beagle Bone Black (BBB). It provides a 4.3”, 5.0” or 7.0” primary display for the BBB for direct user interaction...
The gen4-4DPi range are Primary Display’s for the Raspberry Pi A+, B+, Pi2, Pi3, Pi3 B+, Pi Zero and Pi Zero W, which display the primary output of the Raspberry...
The gen4-IoD (Internet of Displays) series of is part of the latest gen4 Range of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease...
The IoD-09 (Internet of Displays) series is a range of miniature display modules Designed and Manufactured by 4D Systems. The IoD-09 modules feature a full color 0.9” TFT LCD display.
These bezels are plastic surrounds for all gen4 display modules which feature Resistive Touch. These bezels provide a sleek cover to the gen4 display modules, and provide an easy method...
4Discovery-353.5", 320x480 pixels, Intelligent Display with Resistive TouchHigh-resolution with Integrated Wall/Panel mountable display solution and embedded DIABLO16 processor. Starter Kits available for first time users. See product description below for...
4DISCOVERY-505.0", 480x854 pixels, Intelligent IPS Display with Capacitive TouchWall/Panel mountable display solution with embedded DIABLO16 processor. Designed for Home- and Building Automation Applications Includes Enclosure and 2 x RJ45 Jacks...
4DLCD-144 is a color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit.
4DLCD-24QA is a 2.4" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight...
4DLCD-28QA is a 2.8" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight...
4DLCD-32QA is a 3.2" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight...
MOTG-BLUETOOTH provides low cost and low energy solution for all embedded Bluetooth applications. The MOTG-BLUETOOTH carries a RN4870 Bluetooth module, providing a complete solution to implement Bluetooth 4.2 Low energy...
MOTG-MP3 is an audio sound module that can play MP3 audio files stored on a micro-SD card, such as voice and music. The MOTG-MP3 features an on board 16bit MCU,...
MOTG-WiFi-ESP provides a low-cost solution for all embedded wireless applications. It features an ESP8266 Wi-Fi SoC, a leading platform for Wi-Fi related projects or Internet of Things (IoT). The MOTG-WiFi-ESP...
RS232 is a standard communication port for various industry and networking equipment. However, most of the microcontrollers do not facilitate direct RS232 communication as they do not support RS232 voltage...
RS485 is a standard communication port for various industry and networking equipment and enables easy configuration of local networks and multipoint communications links. Unfortunately, most of the microcontrollers do not...
The 4D 7.0" LCD CAPE which features a 7.0" TFT LCD 800x480 resolution display,is a cape specifically designed for the Beagle Bone Black (BBB). It provides a 7.0" primary display...
The 4D Programming Cable is a USB to Serial-TTL UART converter cable. It incorporates the Silabs CP2102 USB to Serial UART bridge IC (as used in the uUSB-MB5 module) which...
The 4DCAPE-43 is specifically designed for the Beagle Bone Black (BBB), which provides a 4.3" display for the BBB for direct user interaction and information display. Available in both touch...
The 4DPi-24-HAT is a 2.4" 320x240 Primary Display HAT for the Raspberry Pi, which plugs directly on top of a Raspberry Pi and displays the primary output which is normally...
The 4DPi-32-II is a 3.2" 320x240 Primary Display for the Raspberry Pi, which plugs directly on top of a Raspberry Pi and displays the primary output which is normally sent...
The 4DPi-35-II is a 3.5" 480x320 Primary Display for the Raspberry Pi, which plugs directly on top of a Raspberry Pi and displays the primary output which is normally sent...
The uLCD-144G2 display module is compact and cost effective and features a 1.44” LCD TFT screen, which is the smallest LCD TFT module available from 4D Systems. Driven by the...
The gen4 2.4” Diablo16 Integrated Display Modules are part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease...
The gen4 2.4” Picaso Integrated Display Module is part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease...
The gen4 2.8” Diablo16 Integrated Display Modules are part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease...
The gen4 2.8” Picaso Integrated Display Module is part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease...
The gen4 3.2” Diablo16 Integrated Display Modules are part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease...
The gen4 3.2” Picaso Integrated Display Module is part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease...
The gen4 3.5” Diablo16 Integrated Display Modules are part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease...
The gen4 4.3” Diablo16 Integrated Display Modules are part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease...
The gen4 5.0” Diablo16 Integrated Display Modules are part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease...
The gen4 7.0” Diablo16 Integrated Display Modules are part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease...
The gen4-FT812-43T display is an embedded SPI display from 4D Systems. It features a Resistive Touch panel with an integrated FTDI FT812 Video Engine. It is a powerful SPI Display...
The gen4-FT812-50T display is an embedded SPI display from 4D Systems. It features a Resistive Touch panel with an integrated FTDI FT812 Video Engine. It is a powerful SPI Display...
The gen4-FT812-70T display is an embedded SPI display from 4D Systems. It features a Resistive Touch panel with an integrated FTDI FT812 Video Engine. It is a powerful SPI Display...
The gen4-FT813-43CTP display is an embedded SPI display from 4D Systems. It features a Capacitive Touch panel with an integrated FTDI FT813 Video Engine. It is a powerful SPI Display...
The gen4-FT813-43CTP-CLB display is an embedded SPI display from 4D Systems. It features a Capacitive Touch panel with Cover Glass with an integrated FTDI FT813 Video Engine. It is a...
The gen4-FT813-50CTP-CLB display is an embedded SPI display from 4D Systems. It features a Capacitive Touch panel with Cover Glass with an integrated FTDI FT813 Video Engine. It is a...
The gen4-FT813-70CTP-CLB display is an embedded SPI display from 4D Systems. It features a Capacitive Touch panel with Cover Glass with an integrated FTDI FT813 Video Engine. It is a...
The MOTG-BREADTOOTH breaks out the UMI pins of the MOTG. It is compatible with all MOTG modules and is a quick and easy way to make your MOTG module breadboard-friendly.
The pixxiLCD-13 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind,...
The pixxiLCD-20 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind,...
The pixxiLCD-25 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind,...
The pixxiLCD-39 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind,...

Next >>