AMP Display Inc. Datasheets for Liquid Crystal Display (LCD) Modules

Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system.
Liquid Crystal Display (LCD) Modules: Learn more

Product Name Notes
• 2.4"(diagonal), 320 x RGB x 240dots, 262k colors, Transmissive, TFT LCD module. • Viewing Direction: 6'clock. • Driving IC: ILI9341 or equivalent TFT controller/driver. • 16-bits data bus (I80...
(1) Construction : 5" a-Si TFT-LCD with T-CON system, LED Backlight (14 LEDS) (2) LCD type : Transmissive , Normally White, Anti Glare (3H), 6 o'clock. (3) Number of the...
(1) Construction : 5" a-Si TFT-LCD, LED Backlight. (2) LCD type : Transmissive , Normally White. Anti-Glare (3) Number of the Colors : 16.7M colors (800x480 RGB Vertical Stripe) (4)...
(1) Construction : a-Si TFT-LCD with driving system and White LED Backlight (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M colors (R,G,B 8...
(1) Construction : a-Si TFT-LCD with driving system, LED Driving circuit and White LED Backlight (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M...
(1) Construction : a-Si TFT-LCD with driving system, White LED Backlight (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M colors (R,G,B 8 bit...
(1) Construction : a-Si TFT-LCD with driving system, White LED Backlight (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M colors (R,G,B 8bit digital...
(1) Construction : a-Si TFT-LCD with driving system, White LED Backlight and capacitive touch panel. (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M...
(1) Construction : a-Si TFT-LCD with driving system, White LED Backlight and projected capacitive touch panel. (2) LCD type : Transmissive , Normally White (3) Number of the Colors :...
(1) Construction : a-Si TFT-LCD with driving system, White LED Backlight and Touch Panel. (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M colors...
(1) Construction : a-Si TFT-LCD with driving system, White LED Backlight, Touch Panel. (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M colors (R,G,B...
(1) Construction : a-Si TFT-LCD with driving system, White LED Backlight,Touch Panel. (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M colors (R,G,B 8...
(1) Construction : a-Si TFT-LCD with driving system, White LED Backlight. (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M colors (R,G,B 8 bit...
(1) Construction : amorphous silicon TFT-LCD with driving system, Bezel and White LED Backlight. (2) LCD type : Transmissive , Normally White. (3) Interface : 24bit RGB interface. (4) Power...
(1) Construction : amorphous silicon TFT-LCD with driving system, Stainless Bezel and White LED Backlight. (2) LCD type : Transmissive , Normally White. (3) Interface : 24bit RGB interface. (4)...
(1) Construction: a-Si TFT-LCD with driving system, White LED Backlight. (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M colors (R,G,B 8 bit digital...
10.1 TFT Liquid Crystal Display module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. It is...
10.2 Inches, 1024x600, 16.7M Colors UART LCM
10.2 Inches, 1024xRGBx600, 16.7MColors, UART LCM
10.4 Inches, 800xRGBx600, 16.7M Colors, UART LCM
10.4 Inches, 800xRGBx600, 65K Colors, UART LCM
12.1 Inches 1024xRGBx768 16.7M Colors UART LCM
15.0 Inches, 1024xRGBx768, 16.7M Colors, UART LCM
15.6 Inches, 1366xRGBx768, 16.7M Colors, UART LCM
2.0 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 2.0" TFT-LCD panel, a driver circuit and backlight unit.
3.5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 3.5" TFT-LCD panel, a driver circuit , touch panel and backlight unit.
3.5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 3.5" TFT-LCD panel, a driver circuit and backlight unit.
3.5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 3.5" TFT-LCD panel, a driver circuit, backlight unit and capacitive touch panel (projective type).
3.5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 3.5" TFT-LCD panel, a driver circuit, backlight unit and touch panel.
3.5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 3.5" TFT-LCD panel, a driver circuit, capacitive touch panel (projective type) and backlight unit.
3.5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 3.5" TFT-LCD panel, LCD controller and power driver circuit and backlight unit.
3.5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 3.5" TFT-LCD panel, LCD controller and power driver circuit, LED driver circuit and backlight...
3.5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 3.5" TFT-LCD panel, LCD controller and power driver circuit, Touch Panel and backlight unit.
3.5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 3.5" TFT-LCD panel, LCD controller and power driver circuit, Touch Panel, Touch Panel controller,...
3.5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 3.5" TFT-LCD panel, LCD controller and White LED Backlight unit.
3.5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 3.5" TFT-LCD panel, LCD controller, Capacitive Touch Panel (projective type), power driver circuit, LED...
3.5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 3.5" TFT-LCD panel, LCD controller, Touch Panel, power driver circuit, LED driver circuit and...
3.5 Inches, 320xRGBx240, 16.7M Colors, UART LCM
3.5 Inches, 320xRGBx240, 16.7M Colors,UART LCM
3.5 Inches, 320xRGBx240, 65K Colors, DGUS LCM
3.5 Inches, 320xRGBx240, 65K Colors, UART LCM
4.3 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 4.3" TFT-LCD panel, LCD controller, power driver circuit, and backlight unit. It's ROHS compliance.
4.3 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 4.3" TFT-LCD panel, LCD controller, power driver circuit, and backlight unit.
4.3 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 4.3" TFT-LCD panel, LCD controller, power driver circuit, touch panel and backlight unit.
4.3 Inches, 480xRGBx272, 16.7M Colors, UART LCM
4.3 Inches, 480xRGBx272, 65K Colors, Mini DGUS LCM
4.3 Inches, 480xRGBx272, 65K Colors, UART LCM
4.7 Inches, 480x272, D100 Kernel, 256 Colors UART LCM
4.7 Inches, 480xRGBx272, 65K Colors, UART LCM
5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 5" TFT-LCD panel, LCD controller, power driver circuit, LED driver circuit and backlight unit.
5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 5" TFT-LCD panel, LCD controller, power driver circuit, LED driver circuit, backlight unit and...
5.0 Inches, 640xRGBx480, 16.7M Colors, UART LCM
5.0 Inches, 800xRGBx480, 16.7M Colors, UART LCM
5.0 Inches, 800xRGBx480, 65K Colors, UART LCM
5.6 Inches, 640xRGBx480, 16.7M Colors, UART LCM
5.6 Inches, 640xRGBx480, 65K Colors, UART LCM
5.7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 5".7 TFT-LCD panel, LCD controller, power driver circuit, LED driver circuit and backlight unit.
5.7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 5".7 TFT-LCD panel, LCD controller, power driver circuit, Touch panel, LED driver circuit and...
5.7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 5.7" TFT-LCD panel, a driver circuit and backlight unit.
5.7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 5.7" TFT-LCD panel, a driver circuit Touch Panel and backlight unit.
5.7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 5.7" TFT-LCD panel, a driver circuit, captive touch panel (build-in touch panel controller) and...
5.7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 5.7" TFT-LCD panel, a driver circuit, touch panel and backlight unit.
5.7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 5.7" TFT-LCD panel, LCD controller, a driver circuit and backlight unit.
5.7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 5.7" TFT-LCD panel, LCD controller, power driver circuit and backlight unit.
5.7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 5.7" TFT-LCD panel, Touch Panel, a driver circuit and backlight unit.
5.7 Inches, 1024xRGBx768, 65K Colors, UART LCM
5.7 Inches, 640xRGBx480, 65K Colors, UART LCM
6.2 inch module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. This model is composed of...
6.5 inch module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. This model is composed of...
7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 7" TFT -LCD panel, LED backlight, LED driver unit and power circuit unit.
7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 7" TFT-LCD panel, LED backlight, LED driver unit and power circuit unit.
7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 7" TFT-LCD panel, LED backlight, LED driver unit, touch panel, LVDS driving board and...
7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 7" TFT-LCD panel, LED backlight.
7 inch module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. This model is composed of...
7.0 Inches, 1024xRGBx600, 65K Colors, UART LCM
7.0 Inches, 800xRGBx480, 16.7M Colors, UART LCM
7.0 Inches, 800xRGBx480, 65K Color, UART LCM
7.0 Inches, 800xRGBx480, 65K Colors, UART LCM
8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 8" TFT-LCD panel and backlight unit.
8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 8" TFT-LCD panel, LED backlight, LED driver unit and power circuit unit.
8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 8" TFT-LCD panel, LED backlight, touch panel and power circuit unit and LED driver...
8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 8” TFT-LCD panel and LED backlight.
8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 8” TFT-LCD panel, LED backlight and power circuit unit and LED driver unit.
8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 8” TFT-LCD panel, LED backlight and power circuit unit.
8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 8” TFT-LCD panel, LED backlight, LED driver unit and power circuit unit.
8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 8” TFT-LCD panel, LED backlight, LED driver unit, touch panel and power circuit unit.
8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 8” TFT-LCD panel, LED backlight, Touch Panel and power circuit unit.
8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 8” TFT-LCD panel, LED backlight,touch panel and power circuit unit.
8.0 Inches 800xRGBx600 16.7M Colors UART LCM
8.0 Inches 800xRGBx600 65K Colors UART LCM
8.0 Inches, 1024xRGBx768, 65K Colors, UART LCM
8.0 Inches, 800xRGBx600, 16.7M Colors, UART LCM
8.0 Inches, 800xRGBx600, 65K Colors, UART LCM
AM-1024768G model is a 12.1" TFT-LCD module wit h a white LED Backlight Unit and a 20-pin 1ch-LVDS interface. This module supports 1024 x 768 XGA mode and diaplays 262k\16.2M...
AM-1024768G model is a 12.1" TFT-LCD module with a white LED Backlight Unit and a 20-pin 1ch-LVDS interface. This module supports 1024 x 768 XGA mode and diaplays 262k\16.2M colors.
AM-1024768LTZQW-00 is 10" color TFT-LCD (Thin Film Transistor Liquid Crystal Display)module composed of LCD panel, driver ICs and LED backlight. By applying 1024×768images are displayed on the 10" diagonal screen.
Amp 10.4" Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel , a...
Amp 10.4" Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel and LED Backlight.
Amp 10.4" Display Module is an TFT Liquid Crystal Display module with LED backlight unit and 30-pin-and-1ch LVDS interface. This product supports 1024 x 768 XGA format and can display...
Amp 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel , a...
Amp 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel , a driving...
Amp 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel and LED Backlight.
Amp 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, Surface Capacitor Touch...
Amp 12.1” module is composed of the amorphous silicon thin film transistor liquid crystal display (a-Si TFT LCD) panel structure with driver LSIs for driving the TFT (Thin Film Transistor)...
Amp 8.4" Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel, a driving...
Amp 8.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel and LED...
Amp 8.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel, a driving...
Amp 8.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, a driving circuit...
Amp Display Module AM-640480E1TMCW-00H is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, a driving circuit...
Amp Display Module AM-640480E1TMCW-T00H (R) is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel, a...
Amp Display Module AM640480E1TMCW00 is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel , a...
Ampire 10.4" Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel , a...
Ampire 10.4" Display Module is an TFT Liquid Crystal Display module with LED backlight unit and 30-pin-and-1ch LVDS interface. This product supports 1024 x 768 XGA format and can display...
Ampire 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel , a...
Ampire 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel and LED...
Ampire 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel, a driving...
Ampire 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel , a driving...
Ampire 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, a driving circuit,...
Ampire 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, a driving circuit...
Ampire 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, a touch panel,...
Ampire 4.3" Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel and LED Backlight.
Ampire 7" Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel , a...
AMPIRE 7" inch module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. This model is composed...
Ampire 7” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel , a...
Ampire 7” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel . This...
Ampire 7” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel , a driving...
Ampire 8.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel and Surface...
Ampire 8.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel, a driving...
Ampire 8.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel , a driving...
Ampire 8.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel and LED Backlight.
Ampire 8.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel and Surface Capacitor...
Ampire 8.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, a driving circuit.
Ampire Display Module AM-800480W is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel ,This TFT-LCD...
Ampire Display Module AM640480G2 is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a 5.7inch TFT-LCD panel, touch...
Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel and timing controller.
Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel, driving circuit ,LCD...
Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel, driving circuit and...
Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel, timing controller ,touch...
Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel, timing controller .
Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel, timing controller and...
Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, LCD driving circuit, LED...
Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, timing controller and LED...
Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, timing controller and touch...
Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, timing controller, back-light and...
Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, timing controller, LED driver...
Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, timing controller. This TFT-LCD...
FGD700B5001A is a color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a back light...
LCD 2.0 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) for mobile-phone or handy electrical equipments. The Main-LCD adopts one backlight with High brightness 3-lamps white LED.
LCD 2.2 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) for mobile-phone or handy electrical equipments.
LCD 2.3 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) for mobile-phone or handy electrical equipments. The Main-LCD adopts one backlight with High brightness 4-lamps white LED.
LCD 2.4 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) for mobile-phone or handy electrical equipments.
LCD 2.8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) for mobile-phone or handy electrical equipments. The Main-LCD adopts one backlight with High brightness 4-lamps white LED.
LCD 2.8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) for mobile-phone or handy electrical equipments.
LCD 3.2 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) for mobile-phone or handy electrical equipments.
LCD 3.5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) for mobile-phone or handy electrical equipments.
LCD 4.3 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) for mobile-phone or handy electrical equipments.
LTT Display model LT50002DIT-01A3 is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous siliconTFT as a switching device. This model is composed of...
Main LCD 1.8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) for mobile-phone or handy electrical equipments. The Main-LCD adopts one backlight with High brightness 2-lamps white LED.
The TFT is a color active matrix TFT LCD module using amorphous silicon TFT's (Thin Film Transistors) as an active switching devices. This module is composed of a TFT LCD...
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a 4.3inch TFT-LCD panel, a driving circuit ,LED...
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a 4.3inch TFT-LCD panel, a driving circuit and...
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a 4.3inch TFT-LCD panel, a driving circuit, Capacitive...
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a 5.7inch TFT-LCD panel , a driving circuit,...
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a 5.7inch TFT-LCD panel , a driving circuit...
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a 5.7inch TFT-LCD panel, a driving circuit and...
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a 5.7inch TFT-LCD panel, a driving circuit. This...
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a 5.7inch TFT-LCD panel, touch panel, a driving...
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a 4.3inch TFT-LCD panel, a driving circuit and LED...
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a 5.7inch TFT-LCD panel, a driving circuit and LED...
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a 5.7inch TFT-LCD panel, a driving circuit, LED backlight...
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a 5.7inch TFT-LCD panel, a driving circuit, touch panel...
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a 5.7inch TFT-LCD panel, touch panel, a driving circuit...
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as aswitching device. This model is composed of a 4.3inch TFT-LCD panel, a driving circuit and LED backlight...
This main Module has a 4.3 inch diagonally measured active display area with 480(RGB)X272 resolution. Each pixel is divided into Red, Green and Blue sub-pixels and dots which are arranged...
This single-display module is suitable for cell phone application. The Main-LCD adopts one backlight with High brightness 4-lamps white LED.
This single-display module is suitable for cellphone application. The Main-LCD adopts one backlight with High brightness 3-lamps white LED.
This single-display module is suitable for hand-held application. The LCD adopts one backlight with 3-lamps white LED.
x 2.8"(diagonal), 240 x RGB x 320 dots, 262k colors, Transmissive, TFT LCD module. x Viewing Direction: 6'clock. x Driving IC: ILI9341 or equivalent TFT controller/driver. x 16-bits data bus...
x 4.3"(diagonal), 480 x3 RGB x 272dots, 16M colors, Transmissive, TFT LCD module.x Viewing Direction: 6 O'clock.x Driving IC: OTM5180Ax RGB interfacex Logic voltage: 3.0-3.3V (typ.).
· 2.3"(diagonal), 320(RGB)x 240 dots, 262K colors, Transmissive, TFT LCD module.· Viewing Direction: 6 O'clock.· Driving IC: ILI9342· RGB- interface· Logic voltage: 2.4-3.3V (typ.).
· 2.4"(diagonal), 240 x3 RGB x 320 dots, 262k colors, Transmissive, TFT LCD module.· Viewing Direction: 6 O'clock.· Driving IC: ILI9341· 8/16-bits data bus (I80 system interface)· Logic voltage: 2.8V...
· 3.5"(diagonal), 320 x3 RGB x 240dots, 262k colors, Transmissive, TFT LCD module.· Viewing Direction: 6 O'clock.· Driving IC: NT39016· RGB interface· Logic voltage: 3.0-3.3V (typ.).· With touch panel.
· 4.3"(diagonal), 480 x3 RGB x 272dots, 16M colors, Transmissive, TFT LCD module· Viewing Direction: 6 O'clock. · Driving IC: OTM5180A · RGB interface · Logic voltage: 3.0-3.3V (typ.)