Preset, Totalizer 24VAC, 12 ~ 48VDC Panel Mount
Preset, Totalizer 24VAC, 12 ~ 48VDC Panel Mount
COUNTER, DIGITAL,1-STAGE/TOTA
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 236-H7CC-A11SD-ND | H7CC-A11SD | H7CC-A11SD |
| Product Name | Counters, Hour Meters | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Outputs | Relay; Relay | ||
| Display Technology | LCD | ||
| Display Colors | Multi | LCD - Dual Color Characters, Backlight | |
| Width | 45 mm (1.77 inch) |