PROC MTR 0-20MA/10VDC LCD PNL MT
Process Meter LCD - Dual Color Characters, Backlight Display Panel Mount
PROCESS METER, 100-240VAC; No. of Digits / Alpha:5; Meter Function:Process; Meter Range:-10V to 10V, -2mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Product Range:- RoHS Compliant: Yes
DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
Product Number | Z8166-ND | K3MA-J 100-240VAC | 86H9473 |
Product Name | Panel Meters | Panel Meters | Process Meter, 100-240Vac; No. Of Digits / Alpha Omron Industrial Automation |
Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | ||
Display Technology | LCD | ||
Display Colors | Multi | ||
Voltage Range | 10 volts | 100 to 240 volts | -10 volts |
Current Range | 0.0 to ? amps | 0.0200 amps |