OMRON Automation and Safety Digital Panel Meters - 1/8 DIN Standard K3MA-J

Description
The K3MA-J is a process meter with a supply voltage of either 100 to 240VAC or 24VAC/VDC. Both are equipped with the same quality display and have the same short depth of 80mm. DIN-size of H 48 x W 96mm Highly visible, negative transmissive back-lit LCD display 14.2mm-high characters 5 digits (-19999 to 99999) Front-panel IP66
Description
The K3MA-J is a process meter with a supply voltage of either 100 to 240VAC or 24VAC/VDC. Both are equipped with the same quality display and have the same short depth of 80mm. DIN-size of H 48 x W 96mm Highly visible, negative transmissive back-lit LCD display 14.2mm-high characters 5 digits (-19999 to 99999) Front-panel IP66

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meters - 1/8 DIN Standard - K3MA-J - OMRON Automation and Safety
Schaumburg, IL, USA
Digital Panel Meters - 1/8 DIN Standard
K3MA-J
Digital Panel Meters - 1/8 DIN Standard K3MA-J
The K3MA-J is a process meter with a supply voltage of either 100 to 240VAC or 24VAC/VDC. Both are equipped with the same quality display and have the same short depth of 80mm. DIN-size of H 48 x W 96mm Highly visible, negative transmissive back-lit LCD display 14.2mm-high characters 5 digits (-19999 to 99999) Front-panel IP66

The K3MA-J is a process meter with a supply voltage of either 100 to 240VAC or 24VAC/VDC. Both are equipped with the same quality display and have the same short depth of 80mm.

  • DIN-size of H 48 x W 96mm
  • Highly visible, negative transmissive back-lit LCD display
  • 14.2mm-high characters
  • 5 digits (-19999 to 99999)
  • Front-panel IP66
Supplier's Site

Technical Specifications

  OMRON Automation and Safety
Product Category Digital Panel Meters
Product Number K3MA-J
Product Name Digital Panel Meters - 1/8 DIN Standard
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details